Mean Well USA, Inc. Industrial, DIN Rail Power Supplies SDR-480-24

Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-1083-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1083-ND
Industrial, DIN Rail Power Supplies 1866-1083-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Switching Power Supplies - 424962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
424962
Switching Power Supplies 424962
MEAN WELL SDR-480-24

MEAN WELL SDR-480-24

Supplier's Site
Power Supply - 22002989 - Radwell International
Willingboro, NJ, United States
Power Supply
22002989
Power Supply 22002989
POWER SUPPLY, 480W, 24V, 20A, DIN RAIL MOUNT, W/PFC. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 480W, 24V, 20A, DIN RAIL MOUNT, W/PFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY, AC-DC, DIN RAIL, 480W, 24V, 20A W/PFC FUNCTION - 70069757 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, DIN RAIL, 480W, 24V, 20A W/PFC FUNCTION
70069757
POWER SUPPLY, AC-DC, DIN RAIL, 480W, 24V, 20A W/PFC FUNCTION 70069757
Features: High Efficiency Up to 94% — SDR240 and SDR480 Universal Input/Full Range Built-In Active PFC Function, PF>0.93 Protections: Short Circuit, Overload, Over Voltage, Over Temperature Cooling by Free Air Convection Can Be Installed on DIN Rail TS-35, 7.5, or 15 UL 508 Approved EN61000-6-2(EN50082- 2) Industrial Immunity Level Built-In DC OK Relay Contact 150% Peak Load Capability Comply with GL and SEMI F47 Current Sharing (7+1) for SDR-480P 3-Year Factory Warranty

Features:

  • High Efficiency Up to 94% — SDR240 and SDR480
  • Universal Input/Full Range
  • Built-In Active PFC Function, PF>0.93
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Cooling by Free Air Convection
  • Can Be Installed on DIN Rail TS-35, 7.5, or 15
  • UL 508 Approved
  • EN61000-6-2(EN50082-2) Industrial Immunity Level
  • Built-In DC OK Relay Contact
  • 150% Peak Load Capability
  • Comply with GL and SEMI F47
  • Current Sharing (7+1) for SDR-480P
  • 3-Year Factory Warranty
Supplier's Site
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Mean Well - 44AC7517 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Mean Well
44AC7517
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Mean Well 44AC7517
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-1083-ND 424962 22002989 70069757 44AC7517
Product Name Industrial, DIN Rail Power Supplies Switching Power Supplies Power Supply POWER SUPPLY, AC-DC, DIN RAIL, 480W, 24V, 20A W/PFC FUNCTION Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Mean Well
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F) -25 C (-13 F)
DC Output Current 20 amps 20 amps 20 amps
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details