Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 76V Input
DC DC CONVERTER 3.3V 10W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1776-2617-ND | SFS10483R3B |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) |
| DC Output Current | 3 amps |