Mean Well USA, Inc. Industrial, DIN Rail Power Supplies SDR-120-24

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-1079-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1079-ND
Industrial, DIN Rail Power Supplies 1866-1079-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
DIN Rail Power Supplies - 7654651 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
7654651
DIN Rail Power Supplies 7654651
MEAN WELL SDR-120-24

MEAN WELL SDR-120-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Mean Well - 44AC7513 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Mean Well
44AC7513
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Mean Well 44AC7513
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply - 20768337 - Radwell International
Willingboro, NJ, United States
Power Supply
20768337
Power Supply 20768337
POWER SUPPLY, SDR-120, INDUSTRIAL, INPUT: 1 PHASE 88 VAC TO 264 VAC / 124 VDC TO 370 VDC, OUTPUT: 5 AMP 24 VDC 120 W, ENCLOSED, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, SDR-120, INDUSTRIAL, INPUT: 1 PHASE 88 VAC TO 264 VAC / 124 VDC TO 370 VDC, OUTPUT: 5 AMP 24 VDC 120 W, ENCLOSED, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
MEAN WELL Power Supplies SDR-120-24

MEAN WELL Power Supplies SDR-120-24

Supplier's Site
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 24V, 5A DIN RAIL W/PFC - 70069753 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 24V, 5A DIN RAIL W/PFC
70069753
POWER SUPPLY, AC-DC, DIN RAIL, 120W, 24V, 5A DIN RAIL W/PFC 70069753
Features: High Efficiency Up to 94% — SDR240 and SDR480 Universal Input/Full Range Built-In Active PFC Function, PF>0.93 Protections: Short Circuit, Overload, Over Voltage, Over Temperature Cooling by Free Air Convection Can Be Installed on DIN Rail TS-35, 7.5, or 15 UL 508 Approved EN61000-6-2(EN50082- 2) Industrial Immunity Level Built-In DC OK Relay Contact 150% Peak Load Capability Comply with GL and SEMI F47 Current Sharing (7+1) for SDR-480P 3-Year Factory Warranty

Features:

  • High Efficiency Up to 94% — SDR240 and SDR480
  • Universal Input/Full Range
  • Built-In Active PFC Function, PF>0.93
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Cooling by Free Air Convection
  • Can Be Installed on DIN Rail TS-35, 7.5, or 15
  • UL 508 Approved
  • EN61000-6-2(EN50082-2) Industrial Immunity Level
  • Built-In DC OK Relay Contact
  • 150% Peak Load Capability
  • Comply with GL and SEMI F47
  • Current Sharing (7+1) for SDR-480P
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-1079-ND 7654651 44AC7513 20768337 70069753
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Mean Well Power Supply Power Supply POWER SUPPLY, AC-DC, DIN RAIL, 120W, 24V, 5A DIN RAIL W/PFC
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps 5 amps
AC Input Voltage 88.0 to 264.0 volts 88.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - TRETEC2412N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 12 amps
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details