RECOM Power, Inc. DC DC Converters RUZ-050505

Description
Isolated Module DC DC Converter 2 Output 5V 5V 200mA, 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V 5V 200mA, 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1584-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1584-5-ND
DC DC Converters 945-1584-5-ND
Isolated Module DC DC Converter 2 Output 5V 5V 200mA, 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V 5V 200mA, 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W, Sip; Output Power Max Recom Power - 64X0372 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W, Sip; Output Power Max Recom Power
64X0372
Dc-Dc Converter, 2 O/p, 2W, Sip; Output Power Max Recom Power 64X0372
DC-DC CONVERTER, 2 O/P, 2W, SIP; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:5V; Output Current - Output 2:200mA; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W, SIP; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:5V; Output Current - Output 2:200mA; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RUZ-050505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RUZ-050505
Power Supplies - Board Mount - DC DC Converters RUZ-050505
DC DC CONVERTER 2X5V 2W

DC DC CONVERTER 2X5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1584-5-ND 64X0372 RUZ-050505
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W, Sip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details