Murata Power Solutions DC DC Converters RUW15SL24C

Description
Isolated Module DC DC Converter 1 Output 24V 625mA 16V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 625mA 16V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2784-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2784-ND
DC DC Converters 811-2784-ND
Isolated Module DC DC Converter 1 Output 24V 625mA 16V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 625mA 16V - 160V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RUW15SL24C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RUW15SL24C
Power Supplies - Board Mount - DC DC Converters RUW15SL24C
DC DC CONVERTER 24V 15W

DC DC CONVERTER 24V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 625Ma, 24V; Power Supply Approvals Murata Power Solutions - 45W9149 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 625Ma, 24V; Power Supply Approvals Murata Power Solutions
45W9149
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 625Ma, 24V; Power Supply Approvals Murata Power Solutions 45W9149
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 625mA, 24V; Power Supply Approvals:ITE; Input Ratio:10:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 625mA, 24V; Power Supply Approvals:ITE; Input Ratio:10:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2784-ND RUW15SL24C 45W9149
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 625Ma, 24V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 16.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-1205SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power supply - 2787-2147/000-030 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers