The RTW05-30RC is a 150W AC-DC power supply in the RTW series, designed for industrial applications with universal input voltage range of 85-265VAC and DC input capability of 150-340VDC. It features a 5V output with adjustable range of 4.0-5.8V and a maximum output current of 30A. The unit has a compact size of 30 x 92 x 180 mm, supports remote on/off and current sharing, and includes overcurrent and overvoltage protection. It achieves 83-86% efficiency, meets EN55011/EN55022-B and FCC-B EMI limits, and complies with UL60950-1, CSA60950-1, EN60950-1, and CE safety standards. The design enables convection cooling, operates from -10°C to +71°C, and includes a green LED power indicator and remote sense capability. The suffix 'C' indicates a cover is included.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RTW05-30RC | RTW05-30RC |
| Product Name | AC-DC Power Supplies | 50W - 300W Single Output Industrial AC-DC Power Supplies |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Ultra-thin Convection cooled | |
| Operating Temperature | -10 to 71 C (14 to 160 F) | 71 C (160 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark |