RECOM Power, Inc. DC DC Converters RV-2412S

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2040-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2040-5-ND
DC DC Converters 945-2040-5-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RV-2412S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RV-2412S
Power Supplies - Board Mount - DC DC Converters RV-2412S
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Recom Power - 64X0626 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Recom Power
64X0626
Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Recom Power 64X0626
DC-DC CONVERTER, MEDICAL, 12V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14.7mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2040-5-ND RV-2412S 64X0626
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.167A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7524 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 3.2 amps
View Details
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details