The AC-DC Converter, part number 50M0427, is an enclosed power supply with a single output rated at 100.5W and 6.7A, providing an output voltage of 15V. It operates with a wide AC input voltage range of 85 to 265VAC and is suitable for global use. The device features overcurrent and overvoltage protection, ensuring reliable operation under varying conditions. It has a hold-up time of over 20ms and complies with safety standards including UL60950-1 and EN60950-1. The operating temperature range is from -10°C to +71°C, with a storage temperature range of -30°C to +75°C. The converter is designed for applications in semiconductor fabrication and test and measurement, making it a versatile choice for various industrial applications.
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 15V 7A 85 ~ 265 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 100.5W, 6.7A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100.5W; Output Voltage - Output 1:15V; Output Current - Output 1:6.7A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RTW15-6R7C | RTW15-6R7C | 285-RTW15-6R7C-ND | 50M0427 |
| Product Name | 50W - 300W Single Output Industrial AC-DC Power Supplies | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 100.5W, 6.7A, 15V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Operating Temperature | 71 C (160 F) | -10 to 71 C (14 to 160 F) | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant | |
| DC Output Voltage | 15.0 volts | 15.0 volts | 15.0 volts | |
| DC Output Current | 6.7 amps | 6.7 amps | 6.7 amps |