The RTW15-20RL is a 300W AC-DC open frame power supply from the RTW series, designed for industrial applications requiring universal input voltage range (85-265VAC) and high efficiency up to 86%. It provides a 15V output with an adjustment range of 10.5-18.0V and supports remote on/off control and current sharing. The unit has a maximum ripple and noise of 150mV, operates from -10°C to +71°C, and complies with UL60950-1, CSA60950-1, EN60950-1, and CE safety standards. It features a convection-cooled, ultra-thin package measuring 40 x 120 x 250mm and includes overcurrent and overvoltage protection. A vertical terminal block option (L suffix) is available for mounting. The generator across the series is a 5-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 300W, 20A, 15V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:119.888mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RTW15-20RL | 50M0423 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 300W, 20A, 15V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | Ultra-thin Convection cooled | |
| Operating Temperature | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |