The RTW48-6R5L is a 300W AC-DC power supply from the RTW series, designed for industrial applications requiring wide input voltage range and high efficiency. It operates from 85 to 265VAC or 150 to 340VDC, with an output of 48V at 6.5A and a maximum ripple of 300mV. The unit features remote on/off control, overcurrent and overvoltage protection, and meets EN61000-3-2 for power factor correction. It complies with UL60950-1, CSA60950-1, EN60950-1, and CE safety standards, and conforms to SEMI F47 for line dip immunity. The package measures 40 x 120 x 250mm, supports convection cooling, and operates from -10°C to +71°C with a 5-year warranty. The 'L' suffix indicates a vertical terminal block option, specific to this variant.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 48V 7A 85 ~ 265 VAC Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RTW48-6R5L | 285-RTW48-6R5L-ND |
| Product Name | AC-DC Power Supplies | AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 |
| Technology | Switching Power Supply | |
| Features | Ultra-thin Convection cooled | Power Factor Correction |
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 71 C (14 to 160 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |