RECOM Power, Inc. DC DC Converters RUM-3.30505

Description
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 3V - 3.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 3V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1373-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1373-ND
DC DC Converters 945-1373-ND
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 3V - 3.6V Input

Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 3V - 3.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RUM-3.30505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RUM-3.30505
Power Supplies - Board Mount - DC DC Converters RUM-3.30505
DC DC CONVERTER 2X5V 1W

DC DC CONVERTER 2X5V 1W

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W, Sip; Output Power Max Recom Power - 64X0368 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W, Sip; Output Power Max Recom Power
64X0368
Dc-Dc Converter, 2 O/p, 1W, Sip; Output Power Max Recom Power 64X0368
DC-DC CONVERTER, 2 O/P, 1W, SIP; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:5V; Output Current - Output 2:100mA; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W, SIP; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:5V; Output Current - Output 2:100mA; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1373-ND RUM-3.30505 64X0368
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 1W, Sip; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XDL35-5TP - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 215 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers