The RTW03-35R is a 150W AC-DC switching power supply designed for industrial applications, featuring a universal input range of 85-265VAC and a single 3.3V output with a maximum current of 35A. It has an ultra-thin package measuring 30 x 92 x 180 mm, supports remote on/off and current sharing, and includes overcurrent and overvoltage protection. Efficiency ranges from 80% to 83% at 100/200VAC input, with a maximum output ripple of 120mV. The unit complies with UL60950-1, CSA60950-1, EN60950-1, and CE safety standards, meets SEMI F47 for line dip, and passes EN55011/EN55022-B conducted and radiated EMI limits. It operates from -10°C to +71°C with convection cooling and carries a 5-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 3.3V 35A 85 ~ 265 VAC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 115.5W, 35A, 3.3V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Height:91.948mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RTW03-35R | 285-RTW03-35R-ND | 50M0400 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 115.5W, 35A, 3.3V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Features | Ultra-thin Convection cooled | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |