TDK-Lambda Americas Inc. AC-DC Power Supplies RTW05-30R

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda RTW Series AC-DC Converter, specifically the model 50M0408, is an open frame power supply designed for industrial applications. It provides a single output of 5V at a maximum current of 30A, delivering a total power of 150W. The unit operates with a wide AC input voltage range of 85 to 265VAC and is suitable for global use, supporting frequencies from 47 to 440Hz. This converter features overcurrent and overvoltage protection, ensuring reliable operation under varying load conditions. It has a hold-up time exceeding 20ms and offers remote sense capabilities for improved voltage regulation. The operating temperature range is from -10°C to +71°C, with a storage temperature capability of -30°C to +75°C. The unit is compliant with various safety standards, including UL60950-1 and EN60950-1, and has a five-year warranty. Its compact design allows for installation in space-constrained environments, making it suitable for applications in semiconductor fabrication and test and measurement equipment.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda RTW Series AC-DC Converter, specifically the model 50M0408, is an open frame power supply designed for industrial applications. It provides a single output of 5V at a maximum current of 30A, delivering a total power of 150W. The unit operates with a wide AC input voltage range of 85 to 265VAC and is suitable for global use, supporting frequencies from 47 to 440Hz. This converter features overcurrent and overvoltage protection, ensuring reliable operation under varying load conditions. It has a hold-up time exceeding 20ms and offers remote sense capabilities for improved voltage regulation. The operating temperature range is from -10°C to +71°C, with a storage temperature capability of -30°C to +75°C. The unit is compliant with various safety standards, including UL60950-1 and EN60950-1, and has a five-year warranty. Its compact design allows for installation in space-constrained environments, making it suitable for applications in semiconductor fabrication and test and measurement equipment.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RTW05-30R - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RTW05-30R
AC-DC Power Supplies RTW05-30R
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-RTW05-30R-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RTW05-30R-ND
AC DC Converters 285-RTW05-30R-ND
Open Frame AC DC Converters 1 Output 5V 30A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 5V 30A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 30A, 5V; No. Of Outputs Tdk-Lambda - 50M0408 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 30A, 5V; No. Of Outputs Tdk-Lambda
50M0408
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 30A, 5V; No. Of Outputs Tdk-Lambda 50M0408
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 30A, 5V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Height:91.948mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 30A, 5V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Height:91.948mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RTW05-30R 285-RTW05-30R-ND 50M0408
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 150W, 30A, 5V; No. Of Outputs Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Ultra-thin Convection cooled
Operating Temperature -10 to 71 C (14 to 160 F) -10 to 71 C (14 to 160 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-10KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-20KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details