The RTW03-35RC is a 150W AC-DC power supply in the RTW series, designed for industrial applications with a universal input range of 85-265VAC and 150-340VDC. It provides a 3.3V output at up to 35A with a maximum ripple of 120mV and efficiency of 80-83%. The unit features a 5-year warranty, remote on/off control, load and line regulation of 0.4% and 0.2% respectively, and meets EN61000-3-2 for power factor and EN55011/EN55022-B for EMI. It has an ultra-thin package measuring 30 x 92 x 180 mm, operates from -10°C to +71°C, and is certified to UL60950-1, CSA60950-1, EN60950-1, and CE Mark. The part includes a green LED indicator, overcurrent and overvoltage protection, and supports remote sensing. The 'C' suffix indicates a cover option for 150W models.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 3.3V 35A 85 ~ 265 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 115.5W, 35A, 3.3V; No. of Outputs:1Outputs; Output Power Max:115.5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:35A; Input Voltage AC Min:85V; Input Voltage AC Max:265V; Width:29.972mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RTW03-35RC | RTW03-35RC | 285-RTW03-35RC-ND | 50M0401 |
| Product Name | AC-DC Power Supplies | 50W - 300W Single Output Industrial AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 115.5W, 35A, 3.3V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Features | Ultra-thin Convection cooled | |||
| Operating Temperature | -10 to 71 C (14 to 160 F) | 71 C (160 F) | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark |