The RTW48-3R2 is a 150W AC-DC power supply designed for industrial applications, featuring a universal input range of 85-265VAC and 150-340VDC, with an output voltage of 48V and a maximum output current of 3.2A. It measures 30 x 92 x 180 mm, supports remote on/off and current sharing, and includes overcurrent and overvoltage protection. The unit operates from -10°C to +71°C, complies with SEMI F47, and meets safety standards UL60950-1, CSA60950-1, EN60950-1, and CE Mark. Efficiency is rated at 86%-89% at 100/200VAC, with maximum output ripple of 200mV. It supports convection cooling, has a 5-year warranty, and includes a green LED power indicator.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 153.6W, 3.2A, 48V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Product Range:RTW Series; Height:91.948mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RTW48-3R2 | 50M0448 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 153.6W, 3.2A, 48V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | Ultra-thin Convection cooled | |
| Operating Temperature | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |