The RTW05-20R is a 100W AC-DC power supply with a 5V output, adjustable from 4.0 to 5.8V, and a maximum output current of 20A. It supports a universal AC input range of 85-265VAC and DC input of 150-340VDC. The unit features overcurrent and overvoltage protection, remote on/off control, and a green LED indicator. It achieves 83-85% efficiency with 120mV peak-to-peak ripple and noise. The power supply has a compact size of 25 x 82 x 160mm, operates from -10°C to +71°C, and uses convection cooling. It meets EN61000-3-2 for power factor, EN55011/EN55022-B for EMI, and IEC61000-4-2/3/4/5 for immunity. Safety approvals include UL60950-1, CSA60950-1 (cUL), EN60950-1, and CE Mark. The device is SEMI F47 compliant and offers a 5-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.
Features
Applications for this product
Open Frame AC DC Converters 1 Output 5V 20A 85 ~ 265 VAC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100W, 20A, 5V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RTW05-20R | RTW05-20R | 285-RTW05-20R-ND | 50M0406 |
| Product Name | AC-DC Power Supplies | 50W - 300W Single Output Industrial AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 100W, 20A, 5V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Features | Ultra-thin Convection cooled | |||
| Operating Temperature | -10 to 71 C (14 to 160 F) | 71 C (160 F) | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark | RoHS Compliant |