The RTW15-20RH is a 300W AC-DC power supply with a 15V output, adjustable from 10.5V to 18.0V, designed for industrial applications requiring high efficiency and universal input. It accepts an AC input range of 85-265VAC and operates with convection cooling. The unit features overcurrent and overvoltage protection, remote on/off control, and a 5-year warranty. It measures 40 x 120 x 250 mm and complies with UL60950-1, CSA60950-1, EN60950-1, and CE Mark safety standards, as well as EN55011/EN55022-B and FCC-B EMI limits. It meets SEMI F47 for line dip compliance and IEC61000-4-2/3/4/5 immunity standards. Efficiency ranges from 83% to 86% depending on load and input voltage.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.
Features
Applications for this product
AC/DC CONVERTER 15V 300W
AC-DC CONVERTER, ENCLOSED, 1 O/P, 300W, 20A, 15V; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:15V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:39.878mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RTW15-20RH | RTW15-20RH | 285-RTW15-20RH-ND | 50M0422 |
| Product Name | AC-DC Power Supplies | 50W - 300W Single Output Industrial AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 300W, 20A, 15V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Features | Ultra-thin Convection cooled | Power Factor Correction | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | 71 C (160 F) | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark | RoHS Compliant |