TDK-Lambda Americas Inc., High Power Division 50W - 300W Single Output Industrial AC-DC Power Supplies RTW12-4R3

Description
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled. Features Ultra Low Profile Convection cooled Universal Input (85 - 265VAC) High efficiency SEMI F47 Compliant (high line AC) 5 year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet
Description
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled. Features Ultra Low Profile Convection cooled Universal Input (85 - 265VAC) High efficiency SEMI F47 Compliant (high line AC) 5 year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W - 300W Single Output Industrial AC-DC Power Supplies - RTW12-4R3 - TDK-Lambda Europe GmbH
Achern, Germany
50W - 300W Single Output Industrial AC-DC Power Supplies
RTW12-4R3
50W - 300W Single Output Industrial AC-DC Power Supplies RTW12-4R3
Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled. Features Ultra Low Profile Convection cooled Universal Input (85 - 265VAC) High efficiency SEMI F47 Compliant (high line AC) 5 year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Having an ultra-low profile, the enclosed RTW series of 50 to 300W power supplies provide solutions where space is extremely limited. The height of the 300W RTW is just 40mm with the 50W model measuring 22mm. Output voltages of 3.3, 5, 12, 15, 24, 28 and 48V cover the most popular applications. All models are convection cooled.

Features

  • Ultra Low Profile
  • Convection cooled
  • Universal Input (85 - 265VAC)
  • High efficiency
  • SEMI F47 Compliant (high line AC)
  • 5 year warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC-DC Power Supplies - RTW12-4R3 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RTW12-4R3
AC-DC Power Supplies RTW12-4R3
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 51.6W, 4.3A, 12V; Power Supply Approvals Tdk-Lambda - 50M0416 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 51.6W, 4.3A, 12V; Power Supply Approvals Tdk-Lambda
50M0416
Ac-Dc Converter, Open Frame, 1 O/p, 51.6W, 4.3A, 12V; Power Supply Approvals Tdk-Lambda 50M0416
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 51.6W, 4.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):51.6W; Input Voltage VAC:85V AC to 265V AC; Height:82.042mmRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 51.6W, 4.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):51.6W; Input Voltage VAC:85V AC to 265V AC; Height:82.042mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RTW12-4R3 RTW12-4R3 50M0416
Product Name 50W - 300W Single Output Industrial AC-DC Power Supplies AC-DC Power Supplies Ac-Dc Converter, Open Frame, 1 O/p, 51.6W, 4.3A, 12V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 71 C (160 F) -10 to 71 C (14 to 160 F)
Regulatory Compliance Approvals (1) - UL60950-1, CSA60950-1 (cUL), EN60950-1, CE Mark CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data