RECOM Power, Inc. DC DC Converters RV-1215D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1586-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1586-5-ND
DC DC Converters 945-1586-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W, Dip; Power Supply Approvals Recom Power - 64X0502 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W, Dip; Power Supply Approvals Recom Power
64X0502
Dc-Dc Converter, Medical, 2 O/p, 2W, Dip; Power Supply Approvals Recom Power 64X0502
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, DIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V; Width:-RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, DIP; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V; Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1586-5-ND 64X0502
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 amps 0.0660 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10200-420-4u-27431 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
DC Output Voltage 0.0 to 200.0 volts
View Details
Power Supply - 105117515 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 36.0 to 75.0 volts
View Details