Mean Well USA, Inc. Switching Power Supplies RSP-200-12

Description
MEAN WELL RSP-200-12
Request a Quote Datasheet
Description
MEAN WELL RSP-200-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7772881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7772881
Switching Power Supplies 7772881
MEAN WELL RSP-200-12

MEAN WELL RSP-200-12

Supplier's Site
AC DC Converters - 1866-4240-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4240-ND
AC DC Converters 1866-4240-ND
Enclosed AC DC Converters 1 Output 12V 16.7A 88 ~ 264 VAC, 124 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 16.7A 88 ~ 264 VAC, 124 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 16.7A; No. Of Outputs Mean Well - 44AC7403 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 16.7A; No. Of Outputs Mean Well
44AC7403
Power Supply, Ac-Dc, 12V, 16.7A; No. Of Outputs Mean Well 44AC7403
POWER SUPPLY, AC-DC, 12V, 16.7A; No. of Outputs:1Outputs; Output Power Max:200.4W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 16.7A; No. of Outputs:1Outputs; Output Power Max:200.4W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 7772881 1866-4240-ND 44AC7403
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 16.7A; No. Of Outputs Mean Well
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details