Isolated Module DC DC Converter 1 Output 3.3V 300mA 36V - 72V Input
DC-DC CONVERTER, MEDICAL, 3.3V, 0.3A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-2034-5-ND | 64X0159 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 3.3V, 0.3A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.3000 amps | 0.3000 amps |
| DC Input Voltage | 36.0 to 72.0 volts |