Enclosed AC DC Converters 3 Output 5V 24V 12V 8A, 3A, 2A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input
MEAN WELL RT-125D Switching Power Supply
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-4305-ND | 413639 |
| Product Name | AC DC Converters | Switching Power Supplies |
| Type | AC/DC Converter; 1 | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 C (-13 F) |
| AC Input Voltage | 88.0 to 132.0 volts | |
| DC Input Voltage | 248.0 to 373.0 volts |