Mean Well USA, Inc. Switching Power Supplies RSP-320-24

Description
MEAN WELL RSP-320-24
Request a Quote Datasheet
Description
MEAN WELL RSP-320-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7772850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7772850
Switching Power Supplies 7772850
MEAN WELL RSP-320-24

MEAN WELL RSP-320-24

Supplier's Site
AC DC Converters - 1866-4265-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4265-ND
AC DC Converters 1866-4265-ND
Enclosed AC DC Converters 1 Output 24V 13.4A 88 ~ 264 VAC, 124 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 13.4A 88 ~ 264 VAC, 124 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 13.4A; No. Of Outputs Mean Well - 44AC7417 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 13.4A; No. Of Outputs Mean Well
44AC7417
Power Supply, Ac-Dc, 24V, 13.4A; No. Of Outputs Mean Well 44AC7417
POWER SUPPLY, AC-DC, 24V, 13.4A; No. of Outputs:1Outputs; Output Power Max:321.6W; Output Voltage - Output 1:24V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 13.4A; No. of Outputs:1Outputs; Output Power Max:321.6W; Output Voltage - Output 1:24V; Output Current - Output 1:13.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 7772850 1866-4265-ND 44AC7417
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 13.4A; No. Of Outputs Mean Well
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10060-340-3u-27447 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GH2801S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details