Mean Well USA, Inc. AC DC Converters RSP-3000-12

Description
Enclosed AC DC Converters 1 Output 12V 200A 180 ~ 264 VAC, 254 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 200A 180 ~ 264 VAC, 254 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4258-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4258-ND
AC DC Converters 1866-4258-ND
Enclosed AC DC Converters 1 Output 12V 200A 180 ~ 264 VAC, 254 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 200A 180 ~ 264 VAC, 254 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 6741662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6741662
Switching Power Supplies 6741662
MEAN WELL RSP-3000-12

MEAN WELL RSP-3000-12

Supplier's Site
Power Supply, Ac-Dc, 12V, 200A; No. Of Outputs Mean Well - 01AH7513 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 200A; No. Of Outputs Mean Well
01AH7513
Power Supply, Ac-Dc, 12V, 200A; No. Of Outputs Mean Well 01AH7513
POWER SUPPLY, AC-DC, 12V, 200A; No. of Outputs:1Outputs; Output Power Max:2.4kW; Output Voltage - Output 1:12V; Output Current - Output 1:200A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 200A; No. of Outputs:1Outputs; Output Power Max:2.4kW; Output Voltage - Output 1:12V; Output Current - Output 1:200A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4258-ND 6741662 01AH7513
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 12V, 200A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F)
AC Input Voltage 180.0 to 264.0 volts
DC Input Voltage 254.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details