RECOM Power, Inc. DC DC Converters RSOE-2405S/H2

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3022-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3022-ND
DC DC Converters 945-3022-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Recom Power - 02AC3276 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Recom Power
02AC3276
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Recom Power 02AC3276
DC-DC CONVERTER, 5V, 0.2A, 1W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A, 1W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3022-ND 02AC3276
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6877-ea-pul-10360-480-6u-60000w-32096 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details