RECOM Power, Inc. DC DC Converters RSO-4805SZ/H2

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2032-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2032-5-ND
DC DC Converters 945-2032-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 72V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Power Supply Approvals Recom Power - 64X0114 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
64X0114
Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Power Supply Approvals Recom Power 64X0114
DC-DC CONVERTER, MEDICAL, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2032-5-ND 64X0114
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10080-170-3u-27149 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details