RECOM Power, Inc. DC DC Converters RSOE-0505S/H2

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3021-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3021-ND
DC DC Converters 945-3021-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RSOE-0505S/H2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RSOE-0505S/H2
Power Supplies - Board Mount - DC DC Converters RSOE-0505S/H2
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Recom Power - 02AC3275 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Recom Power
02AC3275
Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Recom Power 02AC3275
DC-DC CONVERTER, 5V, 0.2A, 1W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A, 1W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3021-ND RSOE-0505S/H2 02AC3275
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.2A, 1W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1501 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details