Mean Well USA, Inc. Switching Power Supplies RT-50C

Description
MEAN WELL RT-50C Switching Power Supply
Request a Quote Datasheet
Description
MEAN WELL RT-50C Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 2836557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
2836557
Switching Power Supplies 2836557
MEAN WELL RT-50C Switching Power Supply

MEAN WELL RT-50C Switching Power Supply

Supplier's Site
AC DC Converters - 1866-4308-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4308-ND
AC DC Converters 1866-4308-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 4A, 1.5A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 4A, 1.5A, 500mA 88 ~ 264 VAC, 125 ~ 373 VDC Input

Buy Now Datasheet
Power Supply - 61253605 - Radwell International
Willingboro, NJ, United States
Power Supply
61253605
Power Supply 61253605
POWER SUPPLY, 100-240 VAC INPUT, 1.3 AMP, 50/60 HZ, 5/15 VDC OUTPUT, 4/1.5/0.5 OUTPUT AMPERAGE. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 100-240 VAC INPUT, 1.3 AMP, 50/60 HZ, 5/15 VDC OUTPUT, 4/1.5/0.5 OUTPUT AMPERAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2836557 1866-4308-ND 61253605
Product Name Switching Power Supplies AC DC Converters Power Supply
Operating Temperature -25 C (-13 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts 15.0 volts
Number of Outputs 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR4-WR2-M-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing; Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details