Mean Well USA, Inc. AC DC Converters RSP-2000-48

Description
Enclosed AC DC Converters 1 Output 48V 42A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 42A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4254-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4254-ND
AC DC Converters 1866-4254-ND
Enclosed AC DC Converters 1 Output 48V 42A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 42A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 7646956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7646956
Switching Power Supplies 7646956
MEAN WELL RSP-2000-48

MEAN WELL RSP-2000-48

Supplier's Site
Power Supply, Ac-Dc, 48V, 42A; Power Supply Approvals Mean Well - 01AH7509 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 42A; Power Supply Approvals Mean Well
01AH7509
Power Supply, Ac-Dc, 48V, 42A; Power Supply Approvals Mean Well 01AH7509
POWER SUPPLY, AC-DC, 48V, 42A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:2.016kW; Output Voltage - Output 1:48V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 42A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:2.016kW; Output Voltage - Output 1:48V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4254-ND 7646956 01AH7509
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 48V, 42A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -35 to 70 C (-31 to 158 F) -25 C (-13 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 250.0 to 320.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 112878513 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details