RECOM Power, Inc. DC DC Converters RTM-1205S

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1692-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1692-5-ND
DC DC Converters 945-1692-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.4A; Output Power Max Recom Power - 64X0348 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A; Output Power Max Recom Power
64X0348
Dc-Dc Converter, Medical, 5V, 0.4A; Output Power Max Recom Power 64X0348
DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:9mm; Height:7.15mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:9mm; Height:7.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1692-5-ND 64X0348
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6924-ea-pul-11000-80-4u-wc-32143 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details