Enclosed AC DC Converters 1 Output 24V 80A 90 ~ 264 VAC, 127 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 24V, 80A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.92kW; Output Voltage - Output 1:24V; Output Current - Output 1:80A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, SWITCHING, 100-240 VAC INPUT, 24 VDC OUTPUT, 80 AMP, 2000 WATT, 90.5% EFFICIENCY, CHASSIS MOUNT, ENCLOSED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-4253-ND | 7646947 | 01AH7508 | 55587550 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 24V, 80A; Power Supply Approvals Mean Well | Power Supply |
| Type | AC/DC Converter; 1 | DC Power Supply | ||
| Features | Power Factor Correction | |||
| Operating Temperature | -35 to 70 C (-31 to 158 F) | -25 C (-13 F) | ||
| AC Input Voltage | 90.0 to 264.0 volts | |||
| DC Input Voltage | 250.0 to 320.0 volts |