Mean Well USA, Inc. AC DC Converters RSP-200-27

Description
Enclosed AC DC Converters 1 Output 27V 7.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 27V 7.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4245-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4245-ND
AC DC Converters 1866-4245-ND
Enclosed AC DC Converters 1 Output 27V 7.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 27V 7.5A 88 ~ 264 VAC, 124 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 7772890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7772890
Switching Power Supplies 7772890
MEAN WELL RSP-200-27

MEAN WELL RSP-200-27

Supplier's Site
Power Supply, Ac-Dc, 27V, 7.5A; No. Of Outputs Mean Well - 44AC7407 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 27V, 7.5A; No. Of Outputs Mean Well
44AC7407
Power Supply, Ac-Dc, 27V, 7.5A; No. Of Outputs Mean Well 44AC7407
POWER SUPPLY, AC-DC, 27V, 7.5A; No. of Outputs:1Outputs; Output Power Max:202.5W; Output Voltage - Output 1:27V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 27V, 7.5A; No. of Outputs:1Outputs; Output Power Max:202.5W; Output Voltage - Output 1:27V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
AC Power Supply - 95668074 - Radwell International
Willingboro, NJ, United States
AC Power Supply
95668074
AC Power Supply 95668074
AC-DC ENCLOSED - PFC & PARALLEL SERIES. FREE 2 YEAR RADWELL WARRANTY

AC-DC ENCLOSED - PFC & PARALLEL SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-4245-ND 7772890 44AC7407 95668074
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 27V, 7.5A; No. Of Outputs Mean Well AC Power Supply
Type AC/DC Converter; 1 DC Power Supply AC Power Source
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 124.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details