CONV DC/DC 1W 3.3VIN 3.3VOUT
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RSS8-3.33.3-R-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |