Mean Well USA, Inc. AC DC Converters RSP-75-7.5

Description
Enclosed AC DC Converters 1 Output 7.5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 7.5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4289-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4289-ND
AC DC Converters 1866-4289-ND
Enclosed AC DC Converters 1 Output 7.5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 7.5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 7.5V, 10A; No. Of Outputs Mean Well - 44AC7432 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 7.5V, 10A; No. Of Outputs Mean Well
44AC7432
Power Supply, Ac-Dc, 7.5V, 10A; No. Of Outputs Mean Well 44AC7432
POWER SUPPLY, AC-DC, 7.5V, 10A; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:7.5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 7.5V, 10A; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:7.5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4289-ND 44AC7432
Product Name AC DC Converters Power Supply, Ac-Dc, 7.5V, 10A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details