Mean Well USA, Inc. AC DC Converters RSP-100-12

Description
Enclosed AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4206-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4206-ND
AC DC Converters 1866-4206-ND
Enclosed AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 8157444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8157444
Switching Power Supplies 8157444
MEAN WELL RSP-100-12

MEAN WELL RSP-100-12

Supplier's Site
Power Supply, Ac-Dc, 12V, 8.5A; No. Of Outputs Mean Well - 44AC7385 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 8.5A; No. Of Outputs Mean Well
44AC7385
Power Supply, Ac-Dc, 12V, 8.5A; No. Of Outputs Mean Well 44AC7385
POWER SUPPLY, AC-DC, 12V, 8.5A; No. of Outputs:1Outputs; Output Power Max:102W; Output Voltage - Output 1:12V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 8.5A; No. of Outputs:1Outputs; Output Power Max:102W; Output Voltage - Output 1:12V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4206-ND 8157444 44AC7385
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 12V, 8.5A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details