Mean Well USA, Inc. AC DC Converters RSP-500-24

Description
Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4275-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4275-ND
AC DC Converters 1866-4275-ND
Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Mean Well - 01AH7520 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Mean Well
01AH7520
Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Mean Well 01AH7520
POWER SUPPLY, AC-DC, 24V, 21A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 21A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4275-ND 01AH7520
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 21A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10200-420-4u-27624 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details