Daburn Electronics & Cable Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
P37
P38
DC-DC Converters For Railway Applications Our SWBR3 series of 3-watt DC DC converters features high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to output isolation—all contained...
Meets Safety Standards for Medical Applications With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical...
INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Filter: Pi Filter Input Surge Voltage 24 Vdc input: 50...
INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 47 - 63 Hz Input Current 115 VAC and Full Load:...
UIL10 Series AC-DC Power Supply Modules 10 Watt Universal Input, Single and Dual Output With an internal input filter, our 10 watt single and dual output UIL10 AC-DC power supply...
UIL15 Series Universal Input, 15 Watt, Single and Dual Output AC-DC converters with full encapsulated plastic case Our UIL15 series of AC-DC converters feature a universal input of 90 to...
UIL25 Series RoHS-compliant AC-DC Power Supplies 25 Watt Universal Input, Single and Dual Output With a fully encapsulated plastic case and high efficiency up to 85%, our UIL25 series of...
UIL30 Series Efficient AC-DC power supplies with short circuit protection 30 Watt Universal Input, Single and Dual Output Our UIL30 series of AC-DC converters feature an internal input filter, high...
UIL5 Series AC-DC Converter Universal Input, 5-6 Watt, Single Output AC-DC power supplies meets common safety standards With short circuit and overload protection, our UIL5 series of AC-DC converters feature...
UIL7 Series AC-DC Converter Universal Input, 7 Watt, Single and Dual Output AC-DC converters with fully encapsulated plastic case With an internal input filter and a fully encapsulated plastic case,...
Designed for railway applications, our 20 watt single and dual output DC-DC converter meets UL60950-1, EN60950-1, IEC60950-1 and EN50155 standards and has an output current up to 2.4 A. This...
Designed specifically for medical safety, our 10 watt single and dual output DC-DC converter for medical applications is compliant with all ES60601-1, EN60601-1 and IEC60601-1 standards. This model features a...
Even more so than with other machines, downtime in hospitals and other medical facilities is simply not an option. From surgical dialysis and testing equipment to patient monitoring and imaging...
FEATURES Pin-out Compatible with LM78XX Linear Regulators 3 PIN SIP Package Small Size and Low Profile, 0.46” × 0.30” × 0.40” No Minimum Load Required Up to 96% Efficiency Operating...
Featuring an on/off control and output trim, our 25 to 30 watt single, dual and triple output DC-DC converter has 84% efficiency, an input/output isolation of 500 Vdc and six-sided...
For railway applications, our SWBR6 series of 6-watt DC DC converters packs a variety of features, including high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to...
Good for railway applications, our 40 watt wide input range LWB40 series DC-DC converter features a low profile package, an operating temperature from -40 to 85°C and a minimum input/output...
Ideal for medical applications, our MUI450 series of AC-DC power supplies features low leakage current and standby power, as well as 5,000 meter operating altitude, 2 MOPP, 4000 VAC reinforced...
Ideal for railway system applications, our 200 watt half-brick DC-DC converter features a remote control, 2250 Vdc basic insulation and high efficiency up to 91%. These models also meet EN50155,...
Ideal for railways applications, our 75 watt half-brick DC-DC converter features high efficiency up to 91%, 3000 Vac reinforced insulation and no minimum load required. This series meets EN50155, EN50121-3...
Our 1.8 watt single output DC-DC converter features a 16-pin SMD package and 500 Vdc input/output isolation. INPUT Voltage Range: ±5% Input Filter: Internal Capacitor OUTPUT Voltage Accuracy: ±5% max.
Our 10 watt single and dual output DC-DC converter is epoxy encapsulated and features six-sided continuous metal shielding. With operating temperatures up to 85°C, this design has short circuit and...
Our 10 watt wide input LPA10 series DC-DC converter features no minimum load requirement, a six-sided continuous shield and high efficiency up to 91%. This model also has an extra...
Our 100 watt half brick DC-DC converter for railway applications features an adjustable output voltage, optional sync and a remote control. It also includes short circuit, over voltage and over...
Our 100 watt quarter brick DC-DC converter is UL- and CE-approved and features a single output up to 30A, no minimum load and adjustable output voltages. This design is also...
Our 100 watt quarter-brick DC-DC converter, ideal for railway applications, features a remote control, no minimum load requirement and low standby power consumption. Equipped with a compact 2.28" x 1.45"...
Our 100 watt single and dual output DC-DC converter features a compact package of 2.40" x 2.28" x 0.50", no minimum load and an adjustable output voltage. This design also...
Our 15 to 24 watt AC-DC converter with an interchangeable plug is DoE VI compliant and meets UL/CUL, TUV, CB, CE, FCC, CCC safety approvals. This series also has a...
Our 15 watt single and dual output DC-DC converter features a six-sided continuous shield, a 4:1 ultra wide input voltage range and an extra small low profile package of 1"...
Our 15 watt single and dual output DC-DC converter features an optional on/off control, six-sided continuous metal shielding, and 88% efficiency. With a standard low profile package of 1.00" x...
Our 15 watt single and dual output DC-DC converter features industry standard package and pinout, an on/off control, output trim and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 -...
Our 15 watt single and dual output DC-DC converter is epoxy-encapsulated with a minimum switching frequency of 100 KHz and short circuit protection. With an efficiency of 86%, this design...
Our 15 watt triple output DC-DC converter features a 4:1 wide input range, an input/output isolation of 500 Vdc and a low profile package. INPUT Input Voltages 12 Vdc: 9...
Our 150 watt quarter-brick DC-DC converter features low standby power consumption, a remote control and high efficiency up to 90%. This model, ideal for railway applications, is also compliant with...
Our 2 watt single and dual DC-DC converter offers continuous short circuit protection and has low ripple and noise. This design also features an external on/off control and a SIP...
Our 20 watt regulated, wide input range DC-DC converter features a six-sided continuous shield and a 4:1 ultra wide input voltage range. Other features include an extra small low profile...
Our 20 watt single and dual output DC-DC converter has overload and short circuit protection, a reliable snap-on for DIN Rail TS-35/7.5 or TS-35/15 and internal input fuse and reverse...
Our 20 watt single output DC-DC converter is UL- and CE-approved and features a low profile package of 1.0" x 2.0" x 0.4" and minimum input/output isolation of 1500 Vdc.
Our 20 watt single, dual and triple output DC-DC converter features 3.3 Vdc outputs, a low profile package of 2.0" x 1.6" x 0.40" and six-sided shielding. INPUT Input Voltages...
Our 20 watt wide input LPA20 series DC-DC converter features a six-sided continuous shield, high efficiency up to 91% and an extra small low profile package of 1" x 1"...
Our 25 watt single, dual and triple output DC-DC converter features input/output isolation, an efficiency of 86%, a minimum switching frequency of 100 KHz and short circuit protection. Six-sided shielding...
Our 3 watt 2:1 wide input TWA3/MHIA DC-DC converter features a clearance and creepage distance of 8 mm/2 MOPP, a built-in EMI class A filter and a miniature DIP package.
Our 3 watt 4:1 wide input DSB(H)3 series DC-DC converter features continuous short circuit protection, no minimum load requirement and an extra small SMD or DIP package of 0.52" x...
Our 3 watt single and dual output DC-DC converter can be used in a variety of medical applications. This design features 2 MOPP isolation, 5000 VAC input/output and a 2µA...
Our 3 watt single and dual output DC-DC converter with a 4:1 input voltage range provides continuous short circuit protection, a SIP package of 0.86" x 0.36" x 0.44" and...
Our 30 watt single and dual output DC-DC converter features an on/off control, six-sided continuous metal shielding and a low profile package of 2.0 x 1.6 x 0.40. This design...
Our 30 watt single and dual output DC-DC converter is RoHS compliant, epoxy encapsulated and features six-sided continuous metal shielding. The design features a low profile package of 1.0" x...
Our 30 watt single and dual output LPB30 series DC-DC converter features high efficiency up to 92%, no minimum load requirement and RoHS and Reach compliance. With a six-sided continuous...
Our 40 watt single, dual and triple output DC-DC converter features inhibit and sync input, an internal pi filter and a low profile case of 2.56" x 3.0" x 0.375".
Our 5 watt single and dual output DC-DC converter features an industry standard package pinout and does not require any external components to operate. The design has 72% efficiency and...
Our 5 watt single and dual output DC-DC converter features input/output isolation and short circuit protection. With efficiency up to 86%, this model has a minimum switching frequency of 100...
Our 5 watt single and dual output DC-DC converter features isolated outputs, a low profile package and a five-sided EMI shield. This design will not start derating until it reaches...
Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple. INPUT Voltage Range: 10%...
Our 5-10 watt single, dual and triple output DC-DC converters have a high performance input Pi filter and very little output noise and input-reflected ripple. PC card mounting and short...
Our 6 watt 2:1 wide input TWA6/MHIA series of DC-DC converters features a built-in EMI class A filter, reinforced insulation and a miniature DIP package. This series, designated TWA6/MHIA, also...
Our 6 watt single and dual output DC-DC converter features a SIP package of 0.86" x 0.36" x 0.44" and output currents up to 1300 mA. With continuous short circuit...
Our 60 watt single and dual output DC-DC converter features a low profile package of 3.94" x 2.76" x 0.75", inhibit and sync input and six-sided shielding. This design also...
Our 60 watt single, dual and triple output DC-DC converter features a minimum switching frequency of 100 KHz, short circuit protection and compact size. This epoxy-encapsulated design is also 86%...
Our 75 watt quarter brick DC-DC converter features a single output up to 25A, an adjustable output voltage and 90% efficiency. This UL- and CE-approved design also has a compact...
Our 8 watt single and dual output DC-DC converter features a five-sided EMI shield and no derating up to 70°C. It has an efficiency of 80% and a minimum input/output...
Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available. INPUT Input Voltages 12 Vdc:...
Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT Voltage Range: ±10% Input...
Our efficient, customizable 1.8 watt single output DC-DC converter meets IEEE 802.3 standards and is FCC Class B-approved. This triple tested design also features a 24 pin DIP package, short...
Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of...
Our epoxy-encapsulated 15 watt single and dual output DC-DC converter features a low profile package of 2.0" x 1.6" x 0.40", 82% efficiency, six-sided shielding and short circuit and over-voltage...
Our epoxy-encapsulated 5 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature up to 85°C. This model...
Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105ºC) and high efficiency up to 86 percent. Housed...
Our HEB3 Series of DC-DC converters features an extra wide input range (4.5–18 V, 9–36 V and 18–75 V), 1,600-V isolation voltage, wide temperature range (-40 to +105ºC) and high...
Our highly efficient 1 watt single output DC-DC converter is housed in a miniature single-inline package, and offers a high isolation voltage. INPUT 3.3 Vdc: 2.97 - 3.63 Vdc 5...
Our KUI30 series of AC-DC power supplies includes a wide range of features. In addition to its adjustable output voltage, it includes 3,000 Vac reinforced insulation, low leakage current and...
Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters...
Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package. INPUT 5 Vdc: 4.5 - 5.5...
Our low cost 1-2 watt single and dual output DC-DC converter has tight regulation and a miniature single-inline package. INPUT Input Voltages: Voltage Range 10% 5 Vdc: 4.5 - 5.5...
Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78"...
Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78”
Our MWB40 Series of isolated 4:1 wide input range 40-watt single- and dual-output DC-DC converters are housed in a miniature 2.0” x 2.0” x 0.4” package for space-constrained designs. This...
Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of...
Our RLPB15 Series of regulated 4:1 wide input range 15-watt single- and dual-output DC-DC converters come in a miniature 1.0” x 1.0” x 0.39” package to fit space constraints in...
Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe...
Our UL and CE-approved 15 watt dual output DC-DC converter for medical applications features a wide operating range for temperatures up to 85°C. This double insulated design, meets UL60601 safety...
Polytron Devices’ UI110 Series AC-DC power supply comes in a 5.39 x 2.32 x 1.34-inch desktop package to deliver 80 to 130 watts of output power, depending on the model,...
PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down...
SWB10/MHIA Series regulated DC-DC converters features a 4:1 wide input range, up to 10 watts of power and efficiency up to 83%. Designed to AAMI/CSI 60601-1, IEC/EN 60601-1 3.1 reference,...
The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400...
The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a...
The UI72/PA Series of single-output desktop power supplies come in a 4.45 x 1.93 x 1.38 inch (113 x 49 x 35 millimeter) package and offer units with outputs from...
This 100-watt AC-DC converter is appropriate for industrial applications. The UI100 is housed in a 2” x 3” x 1.16” package and offers 85 V to 264 V ac universal...
TWA12 Series DC/DC converters feature 2:1 wide input range, 1600-V isolation and remote ON/OFF control for energy savings. There is no minimum load requirement, and efficiencies are as high as...
TWRB10 Series isolated 4:1 wide input range 10-watt single- and dual-output DC-DC converters are housed in a miniature 1.25” x 0.80” x 0.40” DIP package to fit tight spaces in...
UI40 Series AC-DC power supplies deliver up to 40 watts of output power for industrial applications. The series comes in a 2 by 3 inch package and offers 85 to...
UI65 Series AC-DC power supplies deliver up to 65 watts of output power for industrial applications. The units offer 85 to 264 VAC universal input and multiple dual and triple...
UIM65 Series 40 to 65 watt desktop power supplies are designed for industrial applications. These energy-efficient Doe V/CoC Tier II-rated external units come in a 4.13 x 1.82 x 1.11...
UIMEW100 Series is a 100W single output constant voltage output industrial control enclosed type power supply, with input range of 90 ~ 264vac, output voltage of 12V, 15V, 24V, 36V,...
UIMEW150 Series is a 150W single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch),...
UIMEW200 Series is a 200W single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch),...
UIMEW35 series is an industrial control enclosed type power supply with 35w single-channel constant-voltage output. The input voltage range is 90-264 VAC, and the output voltage is 5v, 12v,15v, 24v,36v,48v...
UIMEW350 Series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch), output...
UIMEW50 series is an industrial control enclosed type power supply with 50w single-channel constant-voltage output. The input voltage range is 90-264 VAC, and the output voltage is 5v. It can...
UIMEW75 series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 264Vac , output voltage of 12V, 15V, 24V,...
UL and CE-approved and epoxy-encapsulated, our 15 Watt single and dual output DC-DC converters features an operating temperature up to 85°C, input/output isolation, short circuit and over-voltage protection and six-sided...
With 2 MOPP isolation and a universal input range, our 150 watt AC-DC converter features 92% efficiency, a low leakage current and an open frame package of 2.00" x 4.00"...
With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL,...
With 2:1 and 4:1 input voltages, our epoxy-encapsulated 2.5 to 3 watt single and dual output design features an input pi filter, short circuit protection and 1500 Vrms of input...
With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package...
With a 2:1 wide input voltage range and RoHS and Reach compliance, our 15 watt wide input LPA15 series DC-DC converter features an extra small low profile package of 1"...
With a 4:1 ultra wide input range, our SWB9 series of DC-DC converters feature a miniature SIP package of 0.86 x 0.36 x 0.44 inches, fixed switching frequency and input/output...
With a built-in EN55011 and EN55022 Class A filter, our 200 watt chassis mount DC-DC converter features adjustable output voltage, a six-sided continuous shield and input to output isolation of...
With a compact quarter brick package of 2.28" x 1.45" x 0.50", our 50 watt quarter brick DC-DC converter features adjustable output voltage, no minimum load and a single output...
With a convenient, compact size, our epoxy-encapsulated 40 watt single, dual and triple output DC-DC converter features a minimum input/output isolation of 500 Vdc, short circuit protection and six-sided shielding.
With a high performance pi input filter, our highly efficient and reliable 1.8 and 3 watt single and dual DC-DC converter has highly regulated isolated outputs, 100% burn-in and no...
With a low profile package of 1.00" x 2.00" x 0.40", our 60 watt single and dual output DC-DC converter features six-sided continuous metal shielding, RoHS compliance and a minimum...
With a miniature case of 2.0" x 2.0" x 0.4", our 40 watt single, dual and triple output DC-DC converter features over current protection, an on/off control and a six-sided...
With a minimum input/output isolation of 1500 Vdc, our 20 watt single output DC-DC converter with epoxy encapsulation features a low profile package of 1.0" x 2.0" x 0.4" and...
With a reliable snap-on for DIN rail and internal input fuse protection, our 40 watt single and dual DC-DC converter features case protection that meets IP 20, an output DC-OK...
With a reliable snap-on for DIN rail and over voltage protection, our 30 watt single and dual output DC-DC converter features internal input fuse protection, an output DC-OK indicator, case...
With a single output up to 35A, our 125 watt quarter brick DC-DC converter is UL- and CE-approved and features an adjustable output voltage, no minimum load and a compact...
With a soft start and adjustable output voltage, our 100 watt single output DC-DC converter features under-voltage lockout, input reverse protection and an industry standard half-brick footprint. This design also...
With a universal input range and high efficiency up to 92%, our 65-watt MUI65 series of AC-DC converters for medical applications has an operating temperature range of -25 to 80°C,...
With a weather-proof on/off switch and a heavy duty aluminum case, our 60 watt single output DC-DC converter for vehicular and industrial applications features strong input/output cables and over-voltage protection.
With a wide input voltage range, our 30 watt single output DC-DC converter is up to 91% efficient, epoxy-encapsulated and has short circuit and over-voltage protection. This design also features...
With an efficiency of 88%, our 30 watt triple output DC-DC converter features an ultra wide input voltage, a low profile package of 1.0" x 2.0" x 0.4" and an...
With an efficiency of up to 91%, our 30 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4", an ultra wide...
With an industry standard 24 PIN DIP package, our 8 watt single and dual output DC-DC converter for railway applications features an optional SMD package, output currents up to 2.4A...
With an industry standard package and pinout, our 3 watt single and dual output DC-DC converter features 4:1 wide input range, 500 Vdc input/output isolation and no external components. INPUT...
With an input to output isolation up to 1.6 KVdc, our 3 watt single and dual output DC-DC converter features a 2:1 wide input voltage range, low ripple and noise,...
With an optional SMD package available, our 12 watt single and dual output DC-DC converter features a five-sided continuous EMI shield, a standard package of 1.25" x 0.80" x 0.40"...
With an output current up to 1500 mA and a SIP package of 0.86" x 0.36" x 0.44", our 6 watt single and dual output DC-DC converter features a fixed...
With available 3000 Vdc input to output isolation, our 1 watt 4:1 wide input DSB(H)1 series DC-DC converter features no minimum load requirement, continuous short circuit protection and an extra...
With continuous short circuit protection, our 2 watt 4:1 wide input DSB(H)2 series DC-DC converter features an extra small SMD or DIP package of 0.52" x 0.36" x 0.40" and...
With no external components, our 3 watt single output model of DC-DC converter has short circuit protection, a 2:1 wide input range and new 3.3 Vdc outputs. INPUT Input Voltages:...
With no minimum load required and a high efficiency of 92%, our 30 watt, wide input LPA30 series DC-DC converter features a six-sided continuous shield and an extra small low...
With no minimum load required and a high efficiency up to 92%, our 10 watt single and dual output LPB10 series DC-DC converter meets all UL60950-1, EN60950-1 and IEC60950-1 safety...
With no minimum load requirement and high efficiency up to 91%, our 150 watt half-brick DC-DC converter features an adjustable output voltage and meets UL60950-1, EN60950-1 and EN50155 safety standards.
With overload and short circuit protection, our 15 watt single and dual output DC-DC converter features internal input fuse and reverse polarity protection, a reliable snap-on for DIN Rail TS-35/7.5...
With reinforced insulation, our 10 watt wide input TWA10/MHIA series features a miniature DIP package, a built-in EMI class A filter and high efficiency of up to 89%. This series...
With short circuit and over-voltage protection, our 25 watt single, dual and triple output DC-DC converter is a highly efficient, epoxy-encapsulated design with a low profile package of 2.0" x...
With under and over voltage protection, a six-sided continuous shield and efficiency up to 89 percent, our TLB5 series of DC-DC converters features 1600 Vdc input to output isolation, a...