Daburn Electronics & Cable DC-DC Converter, 1 to 2 Watt Single and Dual Output SW1.8

Description
Our low cost 1-2 watt single and dual output DC-DC converter has tight regulation and a miniature single-inline package. INPUT Input Voltages: Voltage Range 10% 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 10.8 - 13.2 Vdc 24 Vdc: 21.6 - 26.4 Vdc OUTPUT Voltage Stability: 0.5% max. Voltage Accuracy: 5% Line Regulation: 1% max. Load Regulation: 1% max. Ripple Noise (20MHz Bw): 0.5 - 1% P-P max. GENERAL Efficiency: 55% min. Isolation Voltage: 500 Vdc ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Dimensions: 1.25” x 0.34” x 0.57” (31.8 x 8.63 x 14.5 mm)
Datasheet
Description
Our low cost 1-2 watt single and dual output DC-DC converter has tight regulation and a miniature single-inline package. INPUT Input Voltages: Voltage Range 10% 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 10.8 - 13.2 Vdc 24 Vdc: 21.6 - 26.4 Vdc OUTPUT Voltage Stability: 0.5% max. Voltage Accuracy: 5% Line Regulation: 1% max. Load Regulation: 1% max. Ripple Noise (20MHz Bw): 0.5 - 1% P-P max. GENERAL Efficiency: 55% min. Isolation Voltage: 500 Vdc ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Dimensions: 1.25” x 0.34” x 0.57” (31.8 x 8.63 x 14.5 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 1 to 2 Watt Single and Dual Output - SW1.8 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 1 to 2 Watt Single and Dual Output
SW1.8
DC-DC Converter, 1 to 2 Watt Single and Dual Output SW1.8
Our low cost 1-2 watt single and dual output DC-DC converter has tight regulation and a miniature single-inline package. INPUT Input Voltages: Voltage Range 10% 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 10.8 - 13.2 Vdc 24 Vdc: 21.6 - 26.4 Vdc OUTPUT Voltage Stability: 0.5% max. Voltage Accuracy: 5% Line Regulation: 1% max. Load Regulation: 1% max. Ripple Noise (20MHz Bw): 0.5 - 1% P-P max. GENERAL Efficiency: 55% min. Isolation Voltage: 500 Vdc ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Dimensions: 1.25” x 0.34” x 0.57” (31.8 x 8.63 x 14.5 mm)

Our low cost 1-2 watt single and dual output DC-DC converter has tight regulation and a miniature single-inline package.

INPUT

Input Voltages: Voltage Range 10%

  • 5 Vdc: 4.5 - 5.5 Vdc
  • 12 Vdc: 10.8 - 13.2 Vdc
  • 24 Vdc: 21.6 - 26.4 Vdc

OUTPUT

  • Voltage Stability: 0.5% max.
  • Voltage Accuracy: 5%
  • Line Regulation: 1% max.
  • Load Regulation: 1% max.
  • Ripple Noise (20MHz Bw): 0.5 - 1% P-P max.

GENERAL

  • Efficiency: 55% min.
  • Isolation Voltage: 500 Vdc

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection

PHYSICAL

  • Case Material: Non-Conductive Black Plastic
  • Dimensions: 1.25” x 0.34” x 0.57” (31.8 x 8.63 x 14.5 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SW1.8
Product Name DC-DC Converter, 1 to 2 Watt Single and Dual Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies, Single Output - For Relays -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details