Daburn Electronics & Cable Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| Description: Daburn FEP ribbon cable reduces crosstalk, compared to PVC constructions. It provides hi-fidelity and dense signal transmission with low dielectric constant. Its low coefficient of friction and excellent abrasion... | |
| Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in... | |
| Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors,... | |
| Each conductor is #28 AWG 7/36 soft copper, color coded, flat configuration, with a PVC silver satin jacket overallFor use as telephone, computer cable. | |
| Each conductor is 28 AWG, 7 strand of 36 AWG T.C. with .010" nominal wall of extruded PVC insulation overall. Conductors are to provide .050" +/- .002", center to center... | |
| Each conductor is stranded T.C. with extruded PVC insulation, bonded together to form a flat ribbon cable. Conductors separate easily for clean terminations with standard wire connectors, jacks and pins. | |
| Each conductor stranded tinned copper, polyvinylchloride insulation. Conductors are bonded to form flat ribbon cable. Conductors are color coded and separate easily for terminations. Saves space, time on circuit and... | |
| Each conductor stranded tinned copper, polyvinylchloride insulation. Conductors are bonded to form flat ribbon cable. They are individually color coded and separate easily for terminations. Saves space, time on circuit... |