Daburn Electronics & Cable DC-DC Converter, 60 Watt Single, Dual and Triple Output Regulated 2:1 Input KW60

Description
Our 60 watt single, dual and triple output DC-DC converter features a minimum switching frequency of 100 KHz, short circuit protection and compact size. This epoxy-encapsulated design is also 86% efficient with the option of six-sided shielding. INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Filter: Pi Filter Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms, max. 48 Vdc input: 100 Vdc 100 ms, max. Input Reflected Ripple Current: 20 mAp-p Start up Time, Constant resistive load Power up: 60 ms Remote ON/OFF: 60 ms Startup Voltage 24 Vdc input: 9 Vdc, max. 48 Vdc input: 18 Vdc, max. Shutdown Voltage 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote On/Off Referenced to - INPUT pin Positive logic (Standard) DC-DC ON: Open or 3 - 12 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic (Option) DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 12 Vdc Input Current of Remote Control Pin: -0.5 - 0.5 mA Remote off state input current: 3 mA OUTPUT Output Power: 60 Watts max. Voltage Accuracy: ±1.0% Line Regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load Regulation No Load to Full Load Single: ±0.2% Dual: ±1.0% Cross Regulation, Asymmetrical Load 25%/100% FL Dual: ±5.0% Voltage Adjustability, Single Output 3.3, 5, 12 Vout: 10% 15, 24 Vout: -10 - 20% Ripple and Noise (20 MHz bandwidth) With a 10µF/25V X7R MLCC 3.3, 5 Vout: 100 mVp-p 12, 15 Vout: 125 mVp-p With a 4.7μF/50V X7R MLCC 24 Vout: 200 mVp-p Temperature Coefficient: ±0.2%/°C, max. Transient Response recovery time 25% load step change: 250μS Over voltage protection, Zener Diode clamp. 3.3 Vout: 3.9 Vdc 5 Vout: 6.2 Vdc 12 Vout: 15 Vdc 15 Vout: 20 Vdc 24 Vout: 30 Vdc Overload Protection Percent of Iout rated, Hiccup mode: 150% Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 90 - 92% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Isolation Resistance: 500 Vdc 1Gω Isolation Capacitance: 2200 pF Switching Frequency: 275 kHz Typ. Approvals and Standard: IEC60950-1, UL60950-1, EN60950-1 Case Material: Copper Base Material: FR4 PCB Potting Material: Silicon (UL94-V0) Dimensions: 2.00 x 1.00 x 0.40 in. (50.8 x 25.4 x 10.2 mm) Weight: 33 g (1.16 oz.) MTBF MIL-HDBK-217F Tc70°C, Full load: 8.582 x 10^5 hrs ENVIRONMENTAL Operating Ambient Temperature: -40 to 85°C Maximum Case Temperature: 105°C Over Temperature Protection: 115°C Storage Temperature Range: -55 to 125°C Thermal Impedance Natural Convection (20 LFM) Without Heat-sink: 10.8°C/Watts With Heat-sink..........1 0.3°C/Watts Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class A ESD: EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity: EN61000-4-3, 20 V/m, Perf. Criteria A Fast Transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±2KV, Perf. Criteria A Conducted Immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Datasheet
Description
Our 60 watt single, dual and triple output DC-DC converter features a minimum switching frequency of 100 KHz, short circuit protection and compact size. This epoxy-encapsulated design is also 86% efficient with the option of six-sided shielding. INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Filter: Pi Filter Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms, max. 48 Vdc input: 100 Vdc 100 ms, max. Input Reflected Ripple Current: 20 mAp-p Start up Time, Constant resistive load Power up: 60 ms Remote ON/OFF: 60 ms Startup Voltage 24 Vdc input: 9 Vdc, max. 48 Vdc input: 18 Vdc, max. Shutdown Voltage 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote On/Off Referenced to - INPUT pin Positive logic (Standard) DC-DC ON: Open or 3 - 12 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic (Option) DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 12 Vdc Input Current of Remote Control Pin: -0.5 - 0.5 mA Remote off state input current: 3 mA OUTPUT Output Power: 60 Watts max. Voltage Accuracy: ±1.0% Line Regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load Regulation No Load to Full Load Single: ±0.2% Dual: ±1.0% Cross Regulation, Asymmetrical Load 25%/100% FL Dual: ±5.0% Voltage Adjustability, Single Output 3.3, 5, 12 Vout: 10% 15, 24 Vout: -10 - 20% Ripple and Noise (20 MHz bandwidth) With a 10µF/25V X7R MLCC 3.3, 5 Vout: 100 mVp-p 12, 15 Vout: 125 mVp-p With a 4.7μF/50V X7R MLCC 24 Vout: 200 mVp-p Temperature Coefficient: ±0.2%/°C, max. Transient Response recovery time 25% load step change: 250μS Over voltage protection, Zener Diode clamp. 3.3 Vout: 3.9 Vdc 5 Vout: 6.2 Vdc 12 Vout: 15 Vdc 15 Vout: 20 Vdc 24 Vout: 30 Vdc Overload Protection Percent of Iout rated, Hiccup mode: 150% Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 90 - 92% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Isolation Resistance: 500 Vdc 1Gω Isolation Capacitance: 2200 pF Switching Frequency: 275 kHz Typ. Approvals and Standard: IEC60950-1, UL60950-1, EN60950-1 Case Material: Copper Base Material: FR4 PCB Potting Material: Silicon (UL94-V0) Dimensions: 2.00 x 1.00 x 0.40 in. (50.8 x 25.4 x 10.2 mm) Weight: 33 g (1.16 oz.) MTBF MIL-HDBK-217F Tc70°C, Full load: 8.582 x 10^5 hrs ENVIRONMENTAL Operating Ambient Temperature: -40 to 85°C Maximum Case Temperature: 105°C Over Temperature Protection: 115°C Storage Temperature Range: -55 to 125°C Thermal Impedance Natural Convection (20 LFM) Without Heat-sink: 10.8°C/Watts With Heat-sink..........1 0.3°C/Watts Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class A ESD: EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity: EN61000-4-3, 20 V/m, Perf. Criteria A Fast Transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±2KV, Perf. Criteria A Conducted Immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 60 Watt Single, Dual and Triple Output Regulated 2:1 Input - KW60 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 60 Watt Single, Dual and Triple Output Regulated 2:1 Input
KW60
DC-DC Converter, 60 Watt Single, Dual and Triple Output Regulated 2:1 Input KW60
Our 60 watt single, dual and triple output DC-DC converter features a minimum switching frequency of 100 KHz, short circuit protection and compact size. This epoxy-encapsulated design is also 86% efficient with the option of six-sided shielding. INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Filter: Pi Filter Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms, max. 48 Vdc input: 100 Vdc 100 ms, max. Input Reflected Ripple Current: 20 mAp-p Start up Time, Constant resistive load Power up: 60 ms Remote ON/OFF: 60 ms Startup Voltage 24 Vdc input: 9 Vdc, max. 48 Vdc input: 18 Vdc, max. Shutdown Voltage 24 Vdc input: 8 Vdc 48 Vdc input: 16 Vdc Remote On/Off Referenced to - INPUT pin Positive logic (Standard) DC-DC ON: Open or 3 - 12 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic (Option) DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 12 Vdc Input Current of Remote Control Pin: -0.5 - 0.5 mA Remote off state input current: 3 mA OUTPUT Output Power: 60 Watts max. Voltage Accuracy: ±1.0% Line Regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load Regulation No Load to Full Load Single: ±0.2% Dual: ±1.0% Cross Regulation, Asymmetrical Load 25%/100% FL Dual: ±5.0% Voltage Adjustability, Single Output 3.3, 5, 12 Vout: 10% 15, 24 Vout: -10 - 20% Ripple and Noise (20 MHz bandwidth) With a 10µF/25V X7R MLCC 3.3, 5 Vout: 100 mVp-p 12, 15 Vout: 125 mVp-p With a 4.7μF/50V X7R MLCC 24 Vout: 200 mVp-p Temperature Coefficient: ±0.2%/°C, max. Transient Response recovery time 25% load step change: 250μS Over voltage protection, Zener Diode clamp. 3.3 Vout: 3.9 Vdc 5 Vout: 6.2 Vdc 12 Vout: 15 Vdc 15 Vout: 20 Vdc 24 Vout: 30 Vdc Overload Protection Percent of Iout rated, Hiccup mode: 150% Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 90 - 92% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Isolation Resistance: 500 Vdc 1Gω Isolation Capacitance: 2200 pF Switching Frequency: 275 kHz Typ. Approvals and Standard: IEC60950-1, UL60950-1, EN60950-1 Case Material: Copper Base Material: FR4 PCB Potting Material: Silicon (UL94-V0) Dimensions: 2.00 x 1.00 x 0.40 in. (50.8 x 25.4 x 10.2 mm) Weight: 33 g (1.16 oz.) MTBF MIL-HDBK-217F Tc70°C, Full load: 8.582 x 10^5 hrs ENVIRONMENTAL Operating Ambient Temperature: -40 to 85°C Maximum Case Temperature: 105°C Over Temperature Protection: 115°C Storage Temperature Range: -55 to 125°C Thermal Impedance Natural Convection (20 LFM) Without Heat-sink: 10.8°C/Watts With Heat-sink..........1 0.3°C/Watts Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class A ESD: EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity: EN61000-4-3, 20 V/m, Perf. Criteria A Fast Transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±2KV, Perf. Criteria A Conducted Immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A

Our 60 watt single, dual and triple output DC-DC converter features a minimum switching frequency of 100 KHz, short circuit protection and compact size. This epoxy-encapsulated design is also 86% efficient with the option of six-sided shielding.

INPUT

  • Voltage Range
    • 24 Vdc nominal input: 9 - 36 Vdc
    • 48 Vdc nominal input: 18 - 75 Vdc
  • Input Filter: Pi Filter
  • Input Surge Voltage
    • 24 Vdc input: 50 Vdc 100 ms, max.
    • 48 Vdc input: 100 Vdc 100 ms, max.
  • Input Reflected Ripple Current: 20 mAp-p
  • Start up Time, Constant resistive load
    • Power up: 60 ms
    • Remote ON/OFF: 60 ms
  • Startup Voltage
    • 24 Vdc input: 9 Vdc, max.
    • 48 Vdc input: 18 Vdc, max.
  • Shutdown Voltage
    • 24 Vdc input: 8 Vdc
    • 48 Vdc input: 16 Vdc
  • Remote On/Off Referenced to - INPUT pin
    • Positive logic (Standard)
      • DC-DC ON: Open or 3 - 12 Vdc
      • DC-DC OFF: Short or 0 - 1.2 Vdc
    • Negative logic (Option)
      • DC-DC ON: Short or 0 - 1.2 Vdc
      • DC-DC OFF: Open or 3 - 12 Vdc
  • Input Current of Remote Control Pin: -0.5 - 0.5 mA
  • Remote off state input current: 3 mA

OUTPUT

  • Output Power: 60 Watts max.
  • Voltage Accuracy: ±1.0%
  • Line Regulation
    • LL to HL at Full Load
      • Single: ±0.2%
      • Dual: ±0.5%
  • Load Regulation
    • No Load to Full Load
      • Single: ±0.2%
      • Dual: ±1.0%
  • Cross Regulation, Asymmetrical Load 25%/100% FL
    • Dual: ±5.0%
  • Voltage Adjustability, Single Output
    • 3.3, 5, 12 Vout: 10%
    • 15, 24 Vout: -10 - 20%
  • Ripple and Noise (20 MHz bandwidth)
    • With a 10µF/25V X7R MLCC
      • 3.3, 5 Vout: 100 mVp-p
      • 12, 15 Vout: 125 mVp-p
    • With a 4.7μF/50V X7R MLCC
      • 24 Vout: 200 mVp-p
  • Temperature Coefficient: ±0.2%/°C, max.
  • Transient Response recovery time
    • 25% load step change: 250μS
  • Over voltage protection, Zener Diode clamp.
    • 3.3 Vout: 3.9 Vdc
    • 5 Vout: 6.2 Vdc
    • 12 Vout: 15 Vdc
    • 15 Vout: 20 Vdc
    • 24 Vout: 30 Vdc
  • Overload Protection
    • Percent of Iout rated, Hiccup mode: 150%
  • Short Circuit Protection: Continuous, automatic recovery

GENERAL

  • Efficiency: 90 - 92%
  • Isolation Voltage
    • Input to Output: 1600 Vdc, min. 1 minute
  • Isolation Resistance: 500 Vdc 1GΩ
  • Isolation Capacitance: 2200 pF
  • Switching Frequency: 275 kHz Typ.
  • Approvals and Standard: IEC60950-1, UL60950-1, EN60950-1
  • Case Material: Copper
  • Base Material: FR4 PCB
  • Potting Material: Silicon (UL94-V0)
  • Dimensions: 2.00 x 1.00 x 0.40 in. (50.8 x 25.4 x 10.2 mm)
  • Weight: 33 g (1.16 oz.)
  • MTBF
    • MIL-HDBK-217F Tc70°C, Full load: 8.582 x 10^5 hrs

ENVIRONMENTAL

  • Operating Ambient Temperature: -40 to 85°C
  • Maximum Case Temperature: 105°C
  • Over Temperature Protection: 115°C
  • Storage Temperature Range: -55 to 125°C
  • Thermal Impedance
    • Natural Convection (20 LFM)
      • Without Heat-sink: 10.8°C/Watts
      • With Heat-sink..........10.3°C/Watts
  • Thermal Shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative Humidity: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI
    • EN55022: Class A
  • ESD: EN61000-4-2, Perf. Criteria A
    • Air ±8KV
    • Contact ±6KV
  • Radiated Immunity: EN61000-4-3, 20 V/m, Perf. Criteria A
  • Fast Transient: EN61000-4-4, ±2KV, Perf. Criteria A
  • Surge: EN61000-4-5, ±2KV, Perf. Criteria A
  • Conducted Immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KW60
Product Name DC-DC Converter, 60 Watt Single, Dual and Triple Output Regulated 2:1 Input
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
DC Output Current -6 to 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-20-3u-27153 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details