Daburn Electronics & Cable 40-65 Watts Single Output Desktop Power Supplies for Industrial Applications UIM65 Series

Description
UIM65 Series 40 to 65 watt desktop power supplies are designed for industrial applications. These energy-efficient Doe V/CoC Tier II-rated external units come in a 4.13 x 1.82 x 1.11 inch package and feature an LED indicator and mean-time-between-fa ilure of over 100,000 Khrs. The power supplies offer output voltages from 12 to 56 volts and comply with LPS maximum output ratings. There are no minimum load requirements, and line and load regulation is ±1 and ±5%, respectively. Built-in protections include over current, over voltage and short circuit, with optional over temperature protection. UIM65 Series power supplies also comply with UL 62368-1 safety and RoHS hazardous substance requirements.
Datasheet
Description
UIM65 Series 40 to 65 watt desktop power supplies are designed for industrial applications. These energy-efficient Doe V/CoC Tier II-rated external units come in a 4.13 x 1.82 x 1.11 inch package and feature an LED indicator and mean-time-between-fa ilure of over 100,000 Khrs. The power supplies offer output voltages from 12 to 56 volts and comply with LPS maximum output ratings. There are no minimum load requirements, and line and load regulation is ±1 and ±5%, respectively. Built-in protections include over current, over voltage and short circuit, with optional over temperature protection. UIM65 Series power supplies also comply with UL 62368-1 safety and RoHS hazardous substance requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40-65 Watts Single Output Desktop Power Supplies for Industrial Applications - UIM65 Series - Daburn Electronics & Cable
Dover, NJ, USA
40-65 Watts Single Output Desktop Power Supplies for Industrial Applications
UIM65 Series
40-65 Watts Single Output Desktop Power Supplies for Industrial Applications UIM65 Series
UIM65 Series 40 to 65 watt desktop power supplies are designed for industrial applications. These energy-efficient Doe V/CoC Tier II-rated external units come in a 4.13 x 1.82 x 1.11 inch package and feature an LED indicator and mean-time-between-fa ilure of over 100,000 Khrs. The power supplies offer output voltages from 12 to 56 volts and comply with LPS maximum output ratings. There are no minimum load requirements, and line and load regulation is ±1 and ±5%, respectively. Built-in protections include over current, over voltage and short circuit, with optional over temperature protection. UIM65 Series power supplies also comply with UL 62368-1 safety and RoHS hazardous substance requirements.

UIM65 Series 40 to 65 watt desktop power supplies are designed for industrial applications. These energy-efficient Doe V/CoC Tier II-rated external units come in a 4.13 x 1.82 x 1.11 inch package and feature an LED indicator and mean-time-between-failure of over 100,000 Khrs. The power supplies offer output voltages from 12 to 56 volts and comply with LPS maximum output ratings. There are no minimum load requirements, and line and load regulation is ±1 and ±5%, respectively. Built-in protections include over current, over voltage and short circuit, with optional over temperature protection. UIM65 Series power supplies also comply with UL 62368-1 safety and RoHS hazardous substance requirements.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UIM65 Series
Product Name 40-65 Watts Single Output Desktop Power Supplies for Industrial Applications
Type DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 12.0 to 56.0 volts
DC Output Current 0.0 to 5.41 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC AC Wall Power Adapters - 237-1890-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details