Daburn Electronics & Cable DC-DC Converter, 5 Watt Single Output PR45

Description
Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple. INPUT Voltage Range: 10% Input Filter: Pi filter Input Reflected Ripple: 1% of Input Voltage max OUTPUT Voltage Accuracy: 1% max. Line Regulation: 0.2% max. Load Regulation: 0.2% max. Ripple Noise (20MHz Bw): 3 mV rms. GENERAL Efficiency: 55 - 65% nominal line at FL Isolation Voltage: 500 Vdc Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25° to 71°C Storage Temperature Range: -55° to 105°C Cooling: Free Air Convection PHYSICAL Case Material (Case B1): Nickel Coated Copper with Non-Conductive Base Case Material (Case C1): Black Phenolic Plastic with Plastic Base Dimensions Case B1: 2.00” x 2.00” x 0.40” Case C1: 2.00” x 2.00” x 0.875”
Datasheet
Description
Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple. INPUT Voltage Range: 10% Input Filter: Pi filter Input Reflected Ripple: 1% of Input Voltage max OUTPUT Voltage Accuracy: 1% max. Line Regulation: 0.2% max. Load Regulation: 0.2% max. Ripple Noise (20MHz Bw): 3 mV rms. GENERAL Efficiency: 55 - 65% nominal line at FL Isolation Voltage: 500 Vdc Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25° to 71°C Storage Temperature Range: -55° to 105°C Cooling: Free Air Convection PHYSICAL Case Material (Case B1): Nickel Coated Copper with Non-Conductive Base Case Material (Case C1): Black Phenolic Plastic with Plastic Base Dimensions Case B1: 2.00” x 2.00” x 0.40” Case C1: 2.00” x 2.00” x 0.875”
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 5 Watt Single Output - PR45 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 5 Watt Single Output
PR45
DC-DC Converter, 5 Watt Single Output PR45
Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple. INPUT Voltage Range: 10% Input Filter: Pi filter Input Reflected Ripple: 1% of Input Voltage max OUTPUT Voltage Accuracy: 1% max. Line Regulation: 0.2% max. Load Regulation: 0.2% max. Ripple Noise (20MHz Bw): 3 mV rms. GENERAL Efficiency: 55 - 65% nominal line at FL Isolation Voltage: 500 Vdc Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25° to 71°C Storage Temperature Range: -55° to 105°C Cooling: Free Air Convection PHYSICAL Case Material (Case B1): Nickel Coated Copper with Non-Conductive Base Case Material (Case C1): Black Phenolic Plastic with Plastic Base Dimensions Case B1: 2.00” x 2.00” x 0.40” Case C1: 2.00” x 2.00” x 0.875”

Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple.

INPUT

  • Voltage Range: 10%
  • Input Filter: Pi filter
  • Input Reflected Ripple: 1% of Input Voltage max

OUTPUT

  • Voltage Accuracy: 1% max.
  • Line Regulation: 0.2% max.
  • Load Regulation: 0.2% max.
  • Ripple Noise (20MHz Bw): 3 mV rms.

GENERAL

  • Efficiency: 55 - 65% nominal line at FL
  • Isolation Voltage: 500 Vdc
  • Protection: Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25° to 71°C
  • Storage Temperature Range: -55° to 105°C
  • Cooling: Free Air Convection

PHYSICAL

  • Case Material (Case B1): Nickel Coated Copper with
  • Non-Conductive Base
  • Case Material (Case C1): Black Phenolic Plastic with Plastic Base
  • Dimensions
    • Case B1: 2.00” x 2.00” x 0.40”
    • Case C1: 2.00” x 2.00” x 0.875”
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number PR45
Product Name DC-DC Converter, 5 Watt Single Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -125.0 to 125.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details