Daburn Electronics & Cable DC-DC Converter, 100 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50" HWB100

Description
Our 100 watt half brick DC-DC converter for railway applications features an adjustable output voltage, optional sync and a remote control. It also includes short circuit, over voltage and over temperature protection, as well as an optional terminal block and heat sink. This series also meets UL60950-1, EN60950-1 and EN50155 safety standards. INPUT Voltage Range 24 Vdc nominal input, 3.3 and 5 Vout: 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 1 sec., max. 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 93% Isolation voltage (reinforced insulation, 110 Vin(nom)) Input to output: 3000 Vac Input to case: 1500 Vac Isolation voltage (basic insulation) Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency 24 and 48 Vdc nominal input: 225 to 275 kHz 110 Vdc nominal input: 270 to 330 kHz ENVIRONMENTAL Operating case temperature Baseplate: -40 to 105°C Over temperature protection: 115°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.7°C/W Heat sink type with 0.24" height: 5.4°C/W Heat sink type with 0.45" height: 4.7°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Meets safety standards: UL60950-1, EN60950-1, IEC 60950-1 and EN50155 Case material 24 and 48 Vdc nominal input: Metal 110 Vdc nominal input: Aluminum baseplate with plastic case Base material 24 and 48 Vdc nominal input: FR4 PCB Potting material: silicone (UL94 V-0) Weight: 105 g. (3.70 oz.) MTBF: 4.087 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD: EN61000-4-2 Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m (Perf. Criteria A) Fast transient EN61000-4-4: ±2KV (Perf. Criteria A) Surge: EN61000-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity EN61000-4-6: 10Vr.m.s (Perf. Criteria A)
Datasheet
Description
Our 100 watt half brick DC-DC converter for railway applications features an adjustable output voltage, optional sync and a remote control. It also includes short circuit, over voltage and over temperature protection, as well as an optional terminal block and heat sink. This series also meets UL60950-1, EN60950-1 and EN50155 safety standards. INPUT Voltage Range 24 Vdc nominal input, 3.3 and 5 Vout: 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 1 sec., max. 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 93% Isolation voltage (reinforced insulation, 110 Vin(nom)) Input to output: 3000 Vac Input to case: 1500 Vac Isolation voltage (basic insulation) Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency 24 and 48 Vdc nominal input: 225 to 275 kHz 110 Vdc nominal input: 270 to 330 kHz ENVIRONMENTAL Operating case temperature Baseplate: -40 to 105°C Over temperature protection: 115°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.7°C/W Heat sink type with 0.24" height: 5.4°C/W Heat sink type with 0.45" height: 4.7°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Meets safety standards: UL60950-1, EN60950-1, IEC 60950-1 and EN50155 Case material 24 and 48 Vdc nominal input: Metal 110 Vdc nominal input: Aluminum baseplate with plastic case Base material 24 and 48 Vdc nominal input: FR4 PCB Potting material: silicone (UL94 V-0) Weight: 105 g. (3.70 oz.) MTBF: 4.087 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD: EN61000-4-2 Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m (Perf. Criteria A) Fast transient EN61000-4-4: ±2KV (Perf. Criteria A) Surge: EN61000-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity EN61000-4-6: 10Vr.m.s (Perf. Criteria A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 100 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28
Dover, NJ, USA
DC-DC Converter, 100 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50"
HWB100
DC-DC Converter, 100 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50" HWB100
Our 100 watt half brick DC-DC converter for railway applications features an adjustable output voltage, optional sync and a remote control. It also includes short circuit, over voltage and over temperature protection, as well as an optional terminal block and heat sink. This series also meets UL60950-1, EN60950-1 and EN50155 safety standards. INPUT Voltage Range 24 Vdc nominal input, 3.3 and 5 Vout: 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Constant resistive load, power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 1 sec., max. 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 93% Isolation voltage (reinforced insulation, 110 Vin(nom)) Input to output: 3000 Vac Input to case: 1500 Vac Isolation voltage (basic insulation) Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency 24 and 48 Vdc nominal input: 225 to 275 kHz 110 Vdc nominal input: 270 to 330 kHz ENVIRONMENTAL Operating case temperature Baseplate: -40 to 105°C Over temperature protection: 115°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.7°C/W Heat sink type with 0.24" height: 5.4°C/W Heat sink type with 0.45" height: 4.7°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Meets safety standards: UL60950-1, EN60950-1, IEC 60950-1 and EN50155 Case material 24 and 48 Vdc nominal input: Metal 110 Vdc nominal input: Aluminum baseplate with plastic case Base material 24 and 48 Vdc nominal input: FR4 PCB Potting material: silicone (UL94 V-0) Weight: 105 g. (3.70 oz.) MTBF: 4.087 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD: EN61000-4-2 Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m (Perf. Criteria A) Fast transient EN61000-4-4: ±2KV (Perf. Criteria A) Surge: EN61000-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity EN61000-4-6: 10Vr.m.s (Perf. Criteria A)

Our 100 watt half brick DC-DC converter for railway applications features an adjustable output voltage, optional sync and a remote control. It also includes short circuit, over voltage and over temperature protection, as well as an optional terminal block and heat sink. This series also meets UL60950-1, EN60950-1 and EN50155 safety standards.

INPUT

  • Voltage Range
    • 24 Vdc nominal input, 3.3 and 5 Vout: 9 to 36 Vdc
    • Others: 8.5 to 36 Vdc
    • 48 Vdc nominal input: 16.5 to 75 Vdc
    • 110 Vdc nominal input: 43 to 160 Vdc
  • Start up voltage
    • 24 Vdc nominal input: 9 Vdc
    • 48 Vdc nominal input: 18 Vdc
    • 110 Vdc nominal input: 43 Vdc
  • Shutdown voltage
    • 24 Vdc nominal input: 7.3 to 8.1 Vdc
    • 48 Vdc nominal input: 15.5 to 16.3 Vdc
    • 110 Vdc nominal input: 33 to 36 Vdc
  • Start up time
    • Constant resistive load, power up: 75 mS
    • Remote ON/OFF: 75 mS
  • Input surge voltage
    • 1 sec., max. 24 Vdc nominal input: 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
    • 110 Vdc nominal input: 185 Vdc
  • Input filter: Pi type
  • Remote ON/OFF
    • Negative logic (Standard)
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: Open or 3 to 12 Vdc
    • Positive logic (Option)
      • DC-DC ON: Open or 3 to 12 Vdc
      • DC-DC OFF: Short or 0 to 1.2 Vdc
  • Input current of control pin: -0.5 to 1 mA
  • Remote off input current: 3 mA

OUTPUT

  • Voltage accuracy: ±1%
  • Line regulation
    • Low line to high line at full load: ±0.1%
  • Load regulation
    • No load to full load: ±0.1%
  • Voltage and adjustability: -20 to 10%
  • Remote sense: 10%
  • Ripple and noise (measured by 20 MHz bandwidth)
    • With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP
      • 3.3 and 5 Vout: 75 mVp-p
      • 12 and 15 Vout: 100 mVp-p
    • With a 4.7μF/25V X7R MLCC
      • 24 and 28 Vout: 200 mVp-p
    • With a 2.2μF/25V X7R MLCC
      • 48 Vout: 300 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time
    • 25% load step change: 200 to 250μs
  • Over voltage protection: 115 to 130%
  • Short circuit protection: continuous, automatic recovery

GENERAL

  • Efficiency: 87 to 93%
  • Isolation voltage (reinforced insulation, 110 Vin(nom))
    • Input to output: 3000 Vac
    • Input to case: 1500 Vac
  • Isolation voltage (basic insulation)
    • Input to output: 2250 Vdc
    • Input to case: 1600 Vdc
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 2500 pF
  • Switching frequency
    • 24 and 48 Vdc nominal input: 225 to 275 kHz
    • 110 Vdc nominal input: 270 to 330 kHz

ENVIRONMENTAL

  • Operating case temperature
    • Baseplate: -40 to 105°C
  • Over temperature protection: 115°C
  • Storage temperature range
    • Terminal block type: -40 to 105°C
    • Others: -55 to 125°C
  • Thermal impedance
    • Module without assembly option: 6.7°C/W
    • Heat sink type with 0.24" height: 5.4°C/W
    • Heat sink type with 0.45" height: 4.7°C/W
  • Thermal shock: MIL-STD-810F
  • Shock: EN61373, MIL-STD-810F
  • Vibration: EN61373, MIL-STD-810F
  • Relative humidity: 5 to 95%

PHYSICAL

  • Meets safety standards: UL60950-1, EN60950-1, IEC 60950-1 and EN50155
  • Case material
    • 24 and 48 Vdc nominal input: Metal
    • 110 Vdc nominal input: Aluminum baseplate with plastic case
  • Base material
    • 24 and 48 Vdc nominal input: FR4 PCB
  • Potting material: silicone (UL94 V-0)
  • Weight: 105 g. (3.70 oz.)
  • MTBF: 4.087 x 105 hours, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI
    • EN55011: Class A
    • EN55022: Class B
  • ESD: EN61000-4-2
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN61000-4-3: 20 V/m (Perf. Criteria A)
  • Fast transient
    • EN61000-4-4: ±2KV (Perf. Criteria A)
  • Surge: EN61000-4-5
    • EN55024: ±2kV
    • EN50155: ±2kV
  • Conducted immunity
    • EN61000-4-6: 10Vr.m.s (Perf. Criteria A)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number HWB100
Product Name DC-DC Converter, 100 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50"
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
Regulatory Compliance Reach, RoHS, EN50155 for Railway Applications
DC Output Voltage 3.3 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details