Daburn Electronics & Cable 450 Watt Universal Input DC-DC Converter for Medical Applications MUI450 Series

Description
Ideal for medical applications, our MUI450 series of AC-DC power supplies features low leakage current and standby power, as well as 5,000 meter operating altitude, 2 MOPP, 4000 VAC reinforced insulation and adjustable output voltage. This series also provides over voltage, short circuit and over temperature protection, all in a compact open frame or enclosed package. The MUI450 is RoHS II and Reach-compliant and meets ANSI/AAMI ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety approvals.
Datasheet
Description
Ideal for medical applications, our MUI450 series of AC-DC power supplies features low leakage current and standby power, as well as 5,000 meter operating altitude, 2 MOPP, 4000 VAC reinforced insulation and adjustable output voltage. This series also provides over voltage, short circuit and over temperature protection, all in a compact open frame or enclosed package. The MUI450 is RoHS II and Reach-compliant and meets ANSI/AAMI ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450 Watt Universal Input DC-DC Converter for Medical Applications - MUI450 Series - Daburn Electronics & Cable
Dover, NJ, USA
450 Watt Universal Input DC-DC Converter for Medical Applications
MUI450 Series
450 Watt Universal Input DC-DC Converter for Medical Applications MUI450 Series
Ideal for medical applications, our MUI450 series of AC-DC power supplies features low leakage current and standby power, as well as 5,000 meter operating altitude, 2 MOPP, 4000 VAC reinforced insulation and adjustable output voltage. This series also provides over voltage, short circuit and over temperature protection, all in a compact open frame or enclosed package. The MUI450 is RoHS II and Reach-compliant and meets ANSI/AAMI ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety approvals.

Ideal for medical applications, our MUI450 series of AC-DC power supplies features low leakage current and standby power, as well as 5,000 meter operating altitude, 2 MOPP, 4000 VAC reinforced insulation and adjustable output voltage. This series also provides over voltage, short circuit and over temperature protection, all in a compact open frame or enclosed package. The MUI450 is RoHS II and Reach-compliant and meets ANSI/AAMI ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety approvals.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MUI450 Series
Product Name 450 Watt Universal Input DC-DC Converter for Medical Applications
Type DC Power Supply; Medical Power Supply
Form Factor Open Frame (optional feature); Rack Mount (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 to 53.0 volts
DC Output Current 6.05 to 37.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227064 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details