Daburn Electronics & Cable DC-DC Converter, 1.8 and 3 Watt Single and Dual Output TW1.8-TW3

Description
With a high performance pi input filter, our highly efficient and reliable 1.8 and 3 watt single and dual DC-DC converter has highly regulated isolated outputs, 100% burn-in and no external components. INPUT 5 Vdc: 4.75 - 5.5 Vdc 12 Vdc: 11.40 - 12.6 Vdc 24 Vdc: 22.8 - 25.20 Vdc 48 Vdc: 45.60 - 50.40 Vdc OUTPUT Voltage Accuracy: ±5% Voltage Stability: 0.02%°C max. Line Regulation: ±0.5% max. Load Regulation: ±1% max. Ripple Noise of 20 MHz Bw: 1% pk-pk 50mV. p-p max available GENERAL Efficiency: 55% min. Isolation Voltage: 500 Vdc 2000 Vdc optional ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 105°C Cooling: Free Air Convection PHYSICAL Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2mm)
Datasheet
Description
With a high performance pi input filter, our highly efficient and reliable 1.8 and 3 watt single and dual DC-DC converter has highly regulated isolated outputs, 100% burn-in and no external components. INPUT 5 Vdc: 4.75 - 5.5 Vdc 12 Vdc: 11.40 - 12.6 Vdc 24 Vdc: 22.8 - 25.20 Vdc 48 Vdc: 45.60 - 50.40 Vdc OUTPUT Voltage Accuracy: ±5% Voltage Stability: 0.02%°C max. Line Regulation: ±0.5% max. Load Regulation: ±1% max. Ripple Noise of 20 MHz Bw: 1% pk-pk 50mV. p-p max available GENERAL Efficiency: 55% min. Isolation Voltage: 500 Vdc 2000 Vdc optional ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 105°C Cooling: Free Air Convection PHYSICAL Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 1.8 and 3 Watt Single and Dual Output - TW1.8-TW3 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 1.8 and 3 Watt Single and Dual Output
TW1.8-TW3
DC-DC Converter, 1.8 and 3 Watt Single and Dual Output TW1.8-TW3
With a high performance pi input filter, our highly efficient and reliable 1.8 and 3 watt single and dual DC-DC converter has highly regulated isolated outputs, 100% burn-in and no external components. INPUT 5 Vdc: 4.75 - 5.5 Vdc 12 Vdc: 11.40 - 12.6 Vdc 24 Vdc: 22.8 - 25.20 Vdc 48 Vdc: 45.60 - 50.40 Vdc OUTPUT Voltage Accuracy: ±5% Voltage Stability: 0.02%°C max. Line Regulation: ±0.5% max. Load Regulation: ±1% max. Ripple Noise of 20 MHz Bw: 1% pk-pk 50mV. p-p max available GENERAL Efficiency: 55% min. Isolation Voltage: 500 Vdc 2000 Vdc optional ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 105°C Cooling: Free Air Convection PHYSICAL Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2mm)

With a high performance pi input filter, our highly efficient and reliable 1.8 and 3 watt single and dual DC-DC converter has highly regulated isolated outputs, 100% burn-in and no external components.

INPUT

  • 5 Vdc: 4.75 - 5.5 Vdc
  • 12 Vdc: 11.40 - 12.6 Vdc
  • 24 Vdc: 22.8 - 25.20 Vdc
  • 48 Vdc: 45.60 - 50.40 Vdc

OUTPUT

  • Voltage Accuracy: ±5%
  • Voltage Stability: 0.02%°C max.
  • Line Regulation: ±0.5% max.
  • Load Regulation: ±1% max.
  • Ripple Noise of 20 MHz Bw: 1% pk-pk
    • 50mV. p-p max available

GENERAL

  • Efficiency: 55% min.
  • Isolation Voltage: 500 Vdc
    • 2000 Vdc optional

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -40 to 105°C
  • Cooling: Free Air Convection

PHYSICAL

  • Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TW1.8-TW3
Product Name DC-DC Converter, 1.8 and 3 Watt Single and Dual Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2230-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details