Daburn Electronics & Cable DC-DC Converter, Single And Dual Output, Unregulated, SIP Package, Up To 2 Watts SWU2/MHIA

Description
The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400 mA, the series features a high efficiency up to 84%, 4.2 KV AC/6 KV DC isolation and reinforced insulation. It has a patient leakage current rating of 2 μA (max.) to meet EN60601-1, ANSI/AAMI ES60601-1 standards. The RoHS-compliant device is housed in an industry-standard 7-pin SIP package measuring 0.77” × 0.39” × 0.5” with internal SMD construction, and it operates over a wide temperature range of -40ºC to +85ºC. INPUT Voltage Type: Vo, lo Nom, 5 Min., 12 Typ., 24 Max. Vdc Filter: Capacitor OUTPUT Voltage Tolerance: 100% full load , ±5 Max. % Line Regulation: For 1% of Vin, 1.2 Typ. % Load Regulation 5V (10% - 100% F.L), 20 Max. % 9V (10% - 100% F.L): 15 Max. % 12V (10% - 100% F.L): 15 Max. % 15V (10% - 100% F.L): 15 Max. % Ripple and noise: 20MHz bandwidth, 100 Typ., 150 Max. mVp-p Output Short Circuit: Supply voltage must be discontinued at the end of short circuit duration, 3 Max. S
Datasheet
Description
The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400 mA, the series features a high efficiency up to 84%, 4.2 KV AC/6 KV DC isolation and reinforced insulation. It has a patient leakage current rating of 2 μA (max.) to meet EN60601-1, ANSI/AAMI ES60601-1 standards. The RoHS-compliant device is housed in an industry-standard 7-pin SIP package measuring 0.77” × 0.39” × 0.5” with internal SMD construction, and it operates over a wide temperature range of -40ºC to +85ºC. INPUT Voltage Type: Vo, lo Nom, 5 Min., 12 Typ., 24 Max. Vdc Filter: Capacitor OUTPUT Voltage Tolerance: 100% full load , ±5 Max. % Line Regulation: For 1% of Vin, 1.2 Typ. % Load Regulation 5V (10% - 100% F.L), 20 Max. % 9V (10% - 100% F.L): 15 Max. % 12V (10% - 100% F.L): 15 Max. % 15V (10% - 100% F.L): 15 Max. % Ripple and noise: 20MHz bandwidth, 100 Typ., 150 Max. mVp-p Output Short Circuit: Supply voltage must be discontinued at the end of short circuit duration, 3 Max. S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, Single And Dual Output, Unregulated, SIP Package, Up To 2 Watts - SWU2/MHIA - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, Single And Dual Output, Unregulated, SIP Package, Up To 2 Watts
SWU2/MHIA
DC-DC Converter, Single And Dual Output, Unregulated, SIP Package, Up To 2 Watts SWU2/MHIA
The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400 mA, the series features a high efficiency up to 84%, 4.2 KV AC/6 KV DC isolation and reinforced insulation. It has a patient leakage current rating of 2 μA (max.) to meet EN60601-1, ANSI/AAMI ES60601-1 standards. The RoHS-compliant device is housed in an industry-standard 7-pin SIP package measuring 0.77” × 0.39” × 0.5” with internal SMD construction, and it operates over a wide temperature range of -40ºC to +85ºC. INPUT Voltage Type: Vo, lo Nom, 5 Min., 12 Typ., 24 Max. Vdc Filter: Capacitor OUTPUT Voltage Tolerance: 100% full load , ±5 Max. % Line Regulation: For 1% of Vin, 1.2 Typ. % Load Regulation 5V (10% - 100% F.L), 20 Max. % 9V (10% - 100% F.L): 15 Max. % 12V (10% - 100% F.L): 15 Max. % 15V (10% - 100% F.L): 15 Max. % Ripple and noise: 20MHz bandwidth, 100 Typ., 150 Max. mVp-p Output Short Circuit: Supply voltage must be discontinued at the end of short circuit duration, 3 Max. S

The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400 mA, the series features a high efficiency up to 84%, 4.2 KV AC/6 KV DC isolation and reinforced insulation. It has a patient leakage current rating of 2 μA (max.) to meet EN60601-1, ANSI/AAMI ES60601-1 standards. The RoHS-compliant device is housed in an industry-standard 7-pin SIP package measuring 0.77” × 0.39” × 0.5” with internal SMD construction, and it operates over a wide temperature range of -40ºC to +85ºC.

INPUT

  • Voltage Type: Vo, lo Nom, 5 Min., 12 Typ., 24 Max. Vdc
  • Filter: Capacitor

OUTPUT

  • Voltage Tolerance: 100% full load , ±5 Max. %
  • Line Regulation: For 1% of Vin, 1.2 Typ. %
  • Load Regulation
    • 5V (10% - 100% F.L), 20 Max. %
    • 9V (10% - 100% F.L): 15 Max. %
    • 12V (10% - 100% F.L): 15 Max. %
    • 15V (10% - 100% F.L): 15 Max. %
  • Ripple and noise: 20MHz bandwidth, 100 Typ., 150 Max. mVp-p
  • Output Short Circuit: Supply voltage must be discontinued at the end of short circuit duration, 3 Max. S
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWU2/MHIA
Product Name DC-DC Converter, Single And Dual Output, Unregulated, SIP Package, Up To 2 Watts
Type DC-DC Converter; Medical Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC AC Wall Power Adapters - WAU240-500-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details