Daburn Electronics & Cable DC-DC Converter, 25 Watt Single, Dual and Triple Output Regulated 2:1 Input KW25

Description
Our 25 watt single, dual and triple output DC-DC converter features input/output isolation, an efficiency of 86%, a minimum switching frequency of 100 KHz and short circuit protection. Six-sided shielding is also available for this epoxy-encapsulated design. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: <250μs GENERAL Efficiency: 86% max. at FL Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Case Material: Black coated copper with non-conductive metal base Dimensions: 2.85" x 2.66" x 0.87" (72.5 x 67.5 x 22.0 mm)
Datasheet
Description
Our 25 watt single, dual and triple output DC-DC converter features input/output isolation, an efficiency of 86%, a minimum switching frequency of 100 KHz and short circuit protection. Six-sided shielding is also available for this epoxy-encapsulated design. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: <250μs GENERAL Efficiency: 86% max. at FL Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Case Material: Black coated copper with non-conductive metal base Dimensions: 2.85" x 2.66" x 0.87" (72.5 x 67.5 x 22.0 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 25 Watt Single, Dual and Triple Output Regulated 2:1 Input - KW25 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 25 Watt Single, Dual and Triple Output Regulated 2:1 Input
KW25
DC-DC Converter, 25 Watt Single, Dual and Triple Output Regulated 2:1 Input KW25
Our 25 watt single, dual and triple output DC-DC converter features input/output isolation, an efficiency of 86%, a minimum switching frequency of 100 KHz and short circuit protection. Six-sided shielding is also available for this epoxy-encapsulated design. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: <250μs GENERAL Efficiency: 86% max. at FL Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Case Material: Black coated copper with non-conductive metal base Dimensions: 2.85" x 2.66" x 0.87" (72.5 x 67.5 x 22.0 mm)

Our 25 watt single, dual and triple output DC-DC converter features input/output isolation, an efficiency of 86%, a minimum switching frequency of 100 KHz and short circuit protection. Six-sided shielding is also available for this epoxy-encapsulated design.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±1.0%
  • Line Regulation: ±0.1%
  • Load Regulation: ±0.5%
  • Ripple Noise (20 MHz BW): 50mV p-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C max.
  • Transient Response, 25% load step: <250μs

GENERAL

  • Efficiency: 86% max. at FL
  • Isolation Voltage:
    • 500 Vdc min.
    • Up to 3000 Vdc min.
  • Optional Isolation Resistance: 100 MOhms
  • Switching Frequency: 100 KHz typ.
  • Protection
    • Over Current Protection
    • Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -50 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI
    • Five-Sided Shield
    • Six-Sided Shield (optional)

PHYSICAL

  • Case Material: Black coated copper with non-conductive metal base
  • Dimensions: 2.85" x 2.66" x 0.87" (72.5 x 67.5 x 22.0 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KW25
Product Name DC-DC Converter, 25 Watt Single, Dual and Triple Output Regulated 2:1 Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details