Daburn Electronics & Cable Switching Power Modules, 100 Watt Universal Input for Medical Applications MUI100

Description
INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 47 - 63 Hz Input Current 115 VAC and Full Load: 1.15 A 230 VAC and Full Load: 0.55 A No Load Input Power 230 VAC: 0.3 Watts Leakage Current 264 VAC: 75µA Power Factor: 0.95 Start up time: 1000 ms Rise time: 20 ms Hold up time 115 VAC and Full Load: 16 ms Input inrush current 230 VAC: 60 A Input protection Internal fuse inline and neutral: T3,15A/250 VAC OUTPUT Output Power Open frame: 100 Watts Initial set voltage accuracy 230 VAC and full Load: ±1.0% Line Regulation Low Line to High Line at Full Load: ±0.2% Load Regulation No Load to Full Load: ±0.5% 10 - 90% Load: ±0.4% Voltage Adjustability: ±10% Minimum Load: 0% Ripple and Noise (Measured by 20 MHz band width) With a 10µF/25V 1206 X7R MLCC 12 Vout: 120 mVp-p With a 10µF/25V 1206 X7R MLCC 15 Vout: 150 mVp-p With a 1µF/50V 1206 X7R MLCC 24 Vout: 160 mVp-p With a 1µF/50V 1206 X7R MLCC 28 Vout: 180 mVp-p With a 1µF/50V 1206 X7R MLCC 36 Vout: 190 mVp-p With a 0.1µF/100V 1206 X7R MLCC 48 Vout: 340 mVp-p Temperature Coefficient: ±0.2%°C Transient Response Load step from 50 - 75% change at 2.5A/µs Peak deviation: 3% Vout Recovery time: 500µs Over Voltage Protection Percentage of Vout (nom), Latch mode: 135% Over Load Protection Percentage of lout rated, hiccup mode: 150% 12 Vout, 15 Vout Short Circuit Protection: continuous, automatic recovery GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G: 1500 VAC Isolation Resistance 500 Vdc: 0.1Gω Switching Frequency: 60 kHz Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601-1 Weight MUIO: 156 g (5.50 oz) MUIT: 194 g (6.84 oz) MUI: 210 g (7.41 oz) MUID: 232 g (8.18 oz) MTBF MIL-HDBK-217F Ta25°C, Full load: 7.903 x 10^5 hrs Operating Ambient Temperature: -25 - 80°C with derating Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH ENVIRONMENTAL EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18: Class A, Class B Harmonic Currents EN61000-3-2, Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM ±1KV CM ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A Dip and Interruptions EN60601-1-2 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B 100 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G: 1500 VAC Isolation Resistance 500 Vdc: 0.1Gω Switching Frequency: 60 kHz Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601-1 Weight MUIO: 156 g (5.50 oz) MUIT: 194 g (6.84 oz) MUI: 210 g (7.41 oz) MUID: 232 g (8.18 oz) MTBF MIL-HDBK-217F Ta25°C, Full load: 7.903 x 10^5 hrs ENVIRONMENTAL Operating Ambient Temperature: -25 - 80°C with derating Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18: Class A, Class B Harmonic Currents EN61000-3-2, Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM ±1KV CM ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A Dip and Interruptions EN60601-1-2 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B 100 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B
Datasheet
Description
INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 47 - 63 Hz Input Current 115 VAC and Full Load: 1.15 A 230 VAC and Full Load: 0.55 A No Load Input Power 230 VAC: 0.3 Watts Leakage Current 264 VAC: 75µA Power Factor: 0.95 Start up time: 1000 ms Rise time: 20 ms Hold up time 115 VAC and Full Load: 16 ms Input inrush current 230 VAC: 60 A Input protection Internal fuse inline and neutral: T3,15A/250 VAC OUTPUT Output Power Open frame: 100 Watts Initial set voltage accuracy 230 VAC and full Load: ±1.0% Line Regulation Low Line to High Line at Full Load: ±0.2% Load Regulation No Load to Full Load: ±0.5% 10 - 90% Load: ±0.4% Voltage Adjustability: ±10% Minimum Load: 0% Ripple and Noise (Measured by 20 MHz band width) With a 10µF/25V 1206 X7R MLCC 12 Vout: 120 mVp-p With a 10µF/25V 1206 X7R MLCC 15 Vout: 150 mVp-p With a 1µF/50V 1206 X7R MLCC 24 Vout: 160 mVp-p With a 1µF/50V 1206 X7R MLCC 28 Vout: 180 mVp-p With a 1µF/50V 1206 X7R MLCC 36 Vout: 190 mVp-p With a 0.1µF/100V 1206 X7R MLCC 48 Vout: 340 mVp-p Temperature Coefficient: ±0.2%°C Transient Response Load step from 50 - 75% change at 2.5A/µs Peak deviation: 3% Vout Recovery time: 500µs Over Voltage Protection Percentage of Vout (nom), Latch mode: 135% Over Load Protection Percentage of lout rated, hiccup mode: 150% 12 Vout, 15 Vout Short Circuit Protection: continuous, automatic recovery GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G: 1500 VAC Isolation Resistance 500 Vdc: 0.1Gω Switching Frequency: 60 kHz Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601-1 Weight MUIO: 156 g (5.50 oz) MUIT: 194 g (6.84 oz) MUI: 210 g (7.41 oz) MUID: 232 g (8.18 oz) MTBF MIL-HDBK-217F Ta25°C, Full load: 7.903 x 10^5 hrs Operating Ambient Temperature: -25 - 80°C with derating Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH ENVIRONMENTAL EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18: Class A, Class B Harmonic Currents EN61000-3-2, Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM ±1KV CM ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A Dip and Interruptions EN60601-1-2 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B 100 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G: 1500 VAC Isolation Resistance 500 Vdc: 0.1Gω Switching Frequency: 60 kHz Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601-1 Weight MUIO: 156 g (5.50 oz) MUIT: 194 g (6.84 oz) MUI: 210 g (7.41 oz) MUID: 232 g (8.18 oz) MTBF MIL-HDBK-217F Ta25°C, Full load: 7.903 x 10^5 hrs ENVIRONMENTAL Operating Ambient Temperature: -25 - 80°C with derating Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18: Class A, Class B Harmonic Currents EN61000-3-2, Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM ±1KV CM ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A Dip and Interruptions EN60601-1-2 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B 100 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Modules, 100 Watt Universal Input for Medical Applications - MUI100 - Daburn Electronics & Cable
Dover, NJ, USA
Switching Power Modules, 100 Watt Universal Input for Medical Applications
MUI100
Switching Power Modules, 100 Watt Universal Input for Medical Applications MUI100
INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 47 - 63 Hz Input Current 115 VAC and Full Load: 1.15 A 230 VAC and Full Load: 0.55 A No Load Input Power 230 VAC: 0.3 Watts Leakage Current 264 VAC: 75µA Power Factor: 0.95 Start up time: 1000 ms Rise time: 20 ms Hold up time 115 VAC and Full Load: 16 ms Input inrush current 230 VAC: 60 A Input protection Internal fuse inline and neutral: T3,15A/250 VAC OUTPUT Output Power Open frame: 100 Watts Initial set voltage accuracy 230 VAC and full Load: ±1.0% Line Regulation Low Line to High Line at Full Load: ±0.2% Load Regulation No Load to Full Load: ±0.5% 10 - 90% Load: ±0.4% Voltage Adjustability: ±10% Minimum Load: 0% Ripple and Noise (Measured by 20 MHz band width) With a 10µF/25V 1206 X7R MLCC 12 Vout: 120 mVp-p With a 10µF/25V 1206 X7R MLCC 15 Vout: 150 mVp-p With a 1µF/50V 1206 X7R MLCC 24 Vout: 160 mVp-p With a 1µF/50V 1206 X7R MLCC 28 Vout: 180 mVp-p With a 1µF/50V 1206 X7R MLCC 36 Vout: 190 mVp-p With a 0.1µF/100V 1206 X7R MLCC 48 Vout: 340 mVp-p Temperature Coefficient: ±0.2%°C Transient Response Load step from 50 - 75% change at 2.5A/µs Peak deviation: 3% Vout Recovery time: 500µs Over Voltage Protection Percentage of Vout (nom), Latch mode: 135% Over Load Protection Percentage of lout rated, hiccup mode: 150% 12 Vout, 15 Vout Short Circuit Protection: continuous, automatic recovery GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G: 1500 VAC Isolation Resistance 500 Vdc: 0.1Gω Switching Frequency: 60 kHz Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601-1 Weight MUIO: 156 g (5.50 oz) MUIT: 194 g (6.84 oz) MUI: 210 g (7.41 oz) MUID: 232 g (8.18 oz) MTBF MIL-HDBK-217F Ta25°C, Full load: 7.903 x 10^5 hrs Operating Ambient Temperature: -25 - 80°C with derating Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH ENVIRONMENTAL EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18: Class A, Class B Harmonic Currents EN61000-3-2, Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM ±1KV CM ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A Dip and Interruptions EN60601-1-2 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B 100 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G: 1500 VAC Isolation Resistance 500 Vdc: 0.1Gω Switching Frequency: 60 kHz Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601-1 Weight MUIO: 156 g (5.50 oz) MUIT: 194 g (6.84 oz) MUI: 210 g (7.41 oz) MUID: 232 g (8.18 oz) MTBF MIL-HDBK-217F Ta25°C, Full load: 7.903 x 10^5 hrs ENVIRONMENTAL Operating Ambient Temperature: -25 - 80°C with derating Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18: Class A, Class B Harmonic Currents EN61000-3-2, Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM ±1KV CM ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A Dip and Interruptions EN60601-1-2 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B 100 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B

INPUT

  • Voltage Range
    • AC Input: 85 - 264 VAC
    • DC Input: 120 - 370 VDC
  • Input Frequency
    • AC Input: 47 - 63 Hz
  • Input Current
    • 115 VAC and Full Load: 1.15 A
    • 230 VAC and Full Load: 0.55 A
  • No Load Input Power
    • 230 VAC: 0.3 Watts
  • Leakage Current
  • 264 VAC: 75µA
  • Power Factor: 0.95
  • Start up time: 1000 ms
  • Rise time: 20 ms
  • Hold up time
    • 115 VAC and Full Load: 16 ms
  • Input inrush current
    • 230 VAC: 60 A
  • Input protection
  • Internal fuse inline and neutral: T3,15A/250 VAC

OUTPUT

  • Output Power
    • Open frame: 100 Watts
  • Initial set voltage accuracy
    • 230 VAC and full Load: ±1.0%
  • Line Regulation
    • Low Line to High Line at Full Load: ±0.2%
  • Load Regulation
    • No Load to Full Load: ±0.5%
    • 10 - 90% Load: ±0.4%
  • Voltage Adjustability: ±10%
  • Minimum Load: 0%
  • Ripple and Noise (Measured by 20 MHz band width)
    • With a 10µF/25V 1206 X7R MLCC
      • 12 Vout: 120 mVp-p
    • With a 10µF/25V 1206 X7R MLCC
      • 15 Vout: 150 mVp-p
    • With a 1µF/50V 1206 X7R MLCC
      • 24 Vout: 160 mVp-p
    • With a 1µF/50V 1206 X7R MLCC
      • 28 Vout: 180 mVp-p
    • With a 1µF/50V 1206 X7R MLCC
      • 36 Vout: 190 mVp-p
    • With a 0.1µF/100V 1206 X7R MLCC
      • 48 Vout: 340 mVp-p
  • Temperature Coefficient: ±0.2%°C
  • Transient Response
    • Load step from 50 - 75% change at 2.5A/µs
      • Peak deviation: 3% Vout
      • Recovery time: 500µs
  • Over Voltage Protection
    • Percentage of Vout (nom), Latch mode: 135%
  • Over Load Protection
    • Percentage of lout rated, hiccup mode: 150%
      • 12 Vout, 15 Vout
  • Short Circuit Protection: continuous, automatic recovery

GENERAL

  • Efficiency: 91 - 92%
  • Isolation Voltage 1 minute (2MOPP insulation)
    • Input to Output: 4000 VAC
    • Input (Output) to F.G: 1500 VAC
  • Isolation Resistance
    • 500 Vdc: 0.1GΩ
  • Switching Frequency: 60 kHz
  • Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601-1
  • Weight
    • MUIO: 156 g (5.50 oz)
    • MUIT: 194 g (6.84 oz)
    • MUI: 210 g (7.41 oz)
    • MUID: 232 g (8.18 oz)
  • MTBF
    • MIL-HDBK-217F Ta25°C, Full load: 7.903 x 10^5 hrs
    • Operating Ambient Temperature: -25 - 80°C with derating
    • Storage Temperature Range: -40 - 85°C
    • Operating Altitude: 5000 m
    • Thermal Shock: MIL-STD-810F
    • Shock: IEC68-2-27
    • Vibration: IEC68-2-6
    • Relative Humidity
      • Non-condensing: 5 - 95% RH
    ENVIRONMENTAL

EMC CHARACTERISTICS

  • EMI
    • EN55011, EN55022 and FCC Part 18: Class A, Class B
  • Harmonic Currents
    • EN61000-3-2, Full Load: Class A and D
  • Voltage Flicker: EN61000-3-3
  • ESD
    • EN61000-4-2, Perf. Criteria A
      • Air ±8KV
      • Contact ±6KV
  • Radiated Immunity
    • EN61000-4-3: 20 V/m, Perf. Criteria A
  • Fast Transient
    • EN61000-4-4: ±2KV, Perf. Criteria A
  • Surge
    • EN61000-4-5, Perf. Criteria A
      • DM ±1KV
      • CM ±2KV
  • Conducted Immunity
    • EN61000-4-6: 20 Vrms, Perf. Criteria A
  • Dip and Interruptions
    • EN60601-1-2
      • 230 VAC 50 Hz
        • 30%: 500 mS, Perf. Criteria A
        • 60%: 100 mS, Perf. Criteria A
        • >95%: 10 mS, Perf. Criteria A
        • >95%: 5000 mS, Perf. Criteria B
      • 100 VAC 50 Hz
        • 30%: 500 mS, Perf. Criteria A
        • 60%: 100 mS, Perf. Criteria B
        • >95%: 10 mS, Perf. Criteria A
        • >95%: 5000 mS, Perf. Criteria B

GENERAL

  • Efficiency: 91 - 92%
  • Isolation Voltage 1 minute (2MOPP insulation)
    • Input to Output: 4000 VAC
    • Input (Output) to F.G: 1500 VAC
  • Isolation Resistance
    • 500 Vdc: 0.1GΩ
  • Switching Frequency: 60 kHz
  • Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601-1
  • Weight
    • MUIO: 156 g (5.50 oz)
    • MUIT: 194 g (6.84 oz)
    • MUI: 210 g (7.41 oz)
    • MUID: 232 g (8.18 oz)
  • MTBF
    • MIL-HDBK-217F Ta25°C, Full load: 7.903 x 10^5 hrs

ENVIRONMENTAL

  • Operating Ambient Temperature: -25 - 80°C with derating
  • Storage Temperature Range: -40 - 85°C
  • Operating Altitude: 5000 m
  • Thermal Shock: MIL-STD-810F
  • Shock: IEC68-2-27
  • Vibration: IEC68-2-6
  • Relative Humidity
    • Non-condensing: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI
    • EN55011, EN55022 and FCC Part 18: Class A, Class B
  • Harmonic Currents
    • EN61000-3-2, Full Load: Class A and D
  • Voltage Flicker: EN61000-3-3
  • ESD
    • EN61000-4-2, Perf. Criteria A
      • Air ±8KV
      • Contact ±6KV
  • Radiated Immunity
    • EN61000-4-3: 20 V/m, Perf. Criteria A
  • Fast Transient
    • EN61000-4-4: ±2KV, Perf. Criteria A
  • Surge
    • EN61000-4-5, Perf. Criteria A
      • DM ±1KV
      • CM ±2KV
  • Conducted Immunity
    • EN61000-4-6: 20 Vrms, Perf. Criteria A
  • Dip and Interruptions
    • EN60601-1-2
      • 230 VAC 50 Hz
        • 30%: 500 mS, Perf. Criteria A
        • 60%: 100 mS, Perf. Criteria A
        • >95%: 10 mS, Perf. Criteria A
        • >95%: 5000 mS, Perf. Criteria B
      • 100 VAC 50 Hz
        • 30%: 500 mS, Perf. Criteria A
        • 60%: 100 mS, Perf. Criteria B
        • >95%: 10 mS, Perf. Criteria A
        • >95%: 5000 mS, Perf. Criteria B
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MUI100
Product Name Switching Power Modules, 100 Watt Universal Input for Medical Applications
Type DC Power Supply; DC-DC Converter; AC/DC Converter; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature -25 to 80 C (-13 to 176 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details