Daburn Electronics & Cable DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input MWB15

Description
Our epoxy-encapsulated 15 watt single and dual output DC-DC converter features a low profile package of 2.0" x 1.6" x 0.40", 82% efficiency, six-sided shielding and short circuit and over-voltage protection. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 48 Vdc: 20 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. External Trim Adjustment Range: 10% min. Line Regulation: ±0.1% Load Regulation Single: ±1% Dual: ±5% Ripple Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C Remote On/Off Control On Control: 4.8V min. or Open Off Control: 1.8V max. or Short GENERAL Efficiency: 80 - 82% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 270 KHz typ. Short Circuit Protection: Indefinite ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)
Datasheet
Description
Our epoxy-encapsulated 15 watt single and dual output DC-DC converter features a low profile package of 2.0" x 1.6" x 0.40", 82% efficiency, six-sided shielding and short circuit and over-voltage protection. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 48 Vdc: 20 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. External Trim Adjustment Range: 10% min. Line Regulation: ±0.1% Load Regulation Single: ±1% Dual: ±5% Ripple Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C Remote On/Off Control On Control: 4.8V min. or Open Off Control: 1.8V max. or Short GENERAL Efficiency: 80 - 82% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 270 KHz typ. Short Circuit Protection: Indefinite ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input - MWB15 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input
MWB15
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input MWB15
Our epoxy-encapsulated 15 watt single and dual output DC-DC converter features a low profile package of 2.0" x 1.6" x 0.40", 82% efficiency, six-sided shielding and short circuit and over-voltage protection. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 48 Vdc: 20 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. External Trim Adjustment Range: 10% min. Line Regulation: ±0.1% Load Regulation Single: ±1% Dual: ±5% Ripple Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C Remote On/Off Control On Control: 4.8V min. or Open Off Control: 1.8V max. or Short GENERAL Efficiency: 80 - 82% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 270 KHz typ. Short Circuit Protection: Indefinite ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)

Our epoxy-encapsulated 15 watt single and dual output DC-DC converter features a low profile package of 2.0" x 1.6" x 0.40", 82% efficiency, six-sided shielding and short circuit and over-voltage protection.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 36 Vdc
    • 48 Vdc: 20 - 72 Vdc
    • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±2% max.
  • External Trim Adjustment Range: 10% min.
  • Line Regulation: ±0.1%
  • Load Regulation
    • Single: ±1%
    • Dual: ±5%
  • Ripple Noise (20 MHz BW): 75 mV p-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C
  • Remote On/Off Control
    • On Control: 4.8V min. or Open
    • Off Control: 1.8V max. or Short

GENERAL

  • Efficiency: 80 - 82%
  • Isolation Voltage: 1500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 270 KHz typ.
  • Short Circuit Protection: Indefinite

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 125°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel coated copper with non-conductive base
  • Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MWB15
Product Name DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details