Daburn Electronics & Cable 30 Watt Universal Input DC-DC Converter with Adjustable Output Voltage KUI30 Series

Description
Our KUI30 series of AC-DC power supplies includes a wide range of features. In addition to its adjustable output voltage, it includes 3,000 Vac reinforced insulation, low leakage current and low standby power. Units are housed in a 3.34 x 1.36 x 0.77-inch encapsulated package and include overcurrent, overvoltage and short circuit protection. Terminal block, din rail and pin type options are available. Units meet UL/EN/IEC 60950-1, RoHS and REACH standards.
Datasheet
Description
Our KUI30 series of AC-DC power supplies includes a wide range of features. In addition to its adjustable output voltage, it includes 3,000 Vac reinforced insulation, low leakage current and low standby power. Units are housed in a 3.34 x 1.36 x 0.77-inch encapsulated package and include overcurrent, overvoltage and short circuit protection. Terminal block, din rail and pin type options are available. Units meet UL/EN/IEC 60950-1, RoHS and REACH standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watt Universal Input DC-DC Converter with Adjustable Output Voltage - KUI30 Series - Daburn Electronics & Cable
Dover, NJ, USA
30 Watt Universal Input DC-DC Converter with Adjustable Output Voltage
KUI30 Series
30 Watt Universal Input DC-DC Converter with Adjustable Output Voltage KUI30 Series
Our KUI30 series of AC-DC power supplies includes a wide range of features. In addition to its adjustable output voltage, it includes 3,000 Vac reinforced insulation, low leakage current and low standby power. Units are housed in a 3.34 x 1.36 x 0.77-inch encapsulated package and include overcurrent, overvoltage and short circuit protection. Terminal block, din rail and pin type options are available. Units meet UL/EN/IEC 60950-1, RoHS and REACH standards.

Our KUI30 series of AC-DC power supplies includes a wide range of features. In addition to its adjustable output voltage, it includes 3,000 Vac reinforced insulation, low leakage current and low standby power. Units are housed in a 3.34 x 1.36 x 0.77-inch encapsulated package and include overcurrent, overvoltage and short circuit protection. Terminal block, din rail and pin type options are available. Units meet UL/EN/IEC 60950-1, RoHS and REACH standards.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KUI30 Series
Product Name 30 Watt Universal Input DC-DC Converter with Adjustable Output Voltage
Type DC Power Supply
Form Factor Board Mount (optional feature); DIN Rail (optional feature); Desktop / Free Standing (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 to 53.0 volts
DC Output Current 0.5800 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2267-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details